We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tML® - TP Module 5HP black Telco/6x RJ45 Gigabit Ethernet shielded
Article ID
TML-T06RJ45/TELCO-MS
The tML® - TP Module 5HP Telco is intended for the installation in the tML® Rack Mount Enclosure 3U (for 17 x Modules).
The module is equipped with 6 x RJ45 shielded Jacks and on the back with 1 x Telco plug 50pol. Male shielded. The module is marked with sequential serial number and article number.
Entry | 1 x Telco Male shielded back |
Exit | 6 x RJ45 GbE shielded front |
Tests | Link Performance Tests, Elektronischer Test on short-circuit and Visual Final Inspection; all measured values are electronically archived |
QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
tML® - Module Housing 5HP, black
Box | Galvanized steel sheet |
Front Panel | black |
Delivery time | 5-10 working days |
---|---|
Manufacturer | tde |
Systems | tML® - tde Modular Link |
Category | tML® - TP Modules Telco 5HP |
Mediaobjects | |
Connector type (side 1) | RJ45 Jack geschirmt |
Performance | Cat.5e |
Front plate | schwarz |
For sub rack | 3HE |