tML® - TP Module 5HP Telco/6x RJ45 Gigabit Ethernet shielded

Lieferzeit
5-10 working days
*Listprice €154.64
Excl. 19% VAT
Article ID
TML-T06RJ45/TELCO-M

The tML® - TP Module 5HP Telco is intended for the installation in the tML® Rack Mount Enclosure 3U (for 17 x Modules).

The module is equipped with 6 x RJ45 shielded Jacks and on the back with 1 x Telco plug 50pol. Male shielded. The module is marked with sequential serial number and article number.

Entry 1 x Telco Male shielded back
Exit 6 x RJ45 GbE shielded front
Tests Link Performance Tests, Elektronischer Test on short-circuit and Visual Final Inspection; all measured values are electronically archived
  QS-Managementsystem ISO 9001, ISO 14001 and TL 9000

tML® - Module Housing 5HP, stainless steel

Box Galvanized steel sheet
Front Panel Stainless steel
More Information
Lieferzeit 5-10 working days
Systeme tML®
Kategorie tML® - TP Module Telco 5TE
Datenblatt
Ausschreibungstext Als TXT oder WORD herunterladen
Medienobjekte
Performance Cat.5e
For sub rack 3HE
Write Your Own Review
Only registered users can write reviews. Please Sign in or create an account