tde

tML® - TP Trunk Cable both ends RJ45 DC 6fold Module 5HP Cat.6A UC Future 24x2xAWG26 LSHF

Article ID
TML-TS06RJ45C26-xx
Excl. 19% VAT
Delivery time
5-10 working days
tML® - TP Trunk Cable both ends RJ45 DC 6fold Module 5HP Cat.6A UC Future 24x2xAWG26 LSHF
xxxx Length in cm

tBL® - RJ45 DC 6fold Module Cat.6A ISO/IEC

System platforms tML®/ tSML
 
4x tBL® - 6fold Modules can be integrated in a tSML - TP Module.
 
1x tBL® - 6fold Module can be integrated in a tML® - TP Module.
Equipping
6x tBL® RJ45 DC Module Cat.6A

tBL® - RJ45 DC-Module Cat.6A ISO/IEC w/o termination block, GHMT certified

Mechanical properties
Type RJ45 Jack shielded
Connector standard IEC 60603-7-5-1
Certification GHMT
Installation dimension 19.3 x 14.7 mm
Mating force ≤30 N
Mating cycles (RJ45 side) ≥750
Mating cycles (opposite side) ≥100
Housing material nickel-plated die-cast zinc
Insulation components material PC aqua
Gold plating in contact area 30 µ"
Contacting AWG 27-22
Cable diameter 5-10 mm
Environmental requirements
Connection class IP20
Temperature range -40°C to +70°C
Electrical properties
Contact resistance ≤20 mΩ

Insulation resistance between contacts

≥500 MΩ

Dielectric withstanding voltage contact – contact

≥1000 V DC/AC

Dielectric withstanding voltage contact – screen

≥1500 V DC/AC

Current-carrying capacity at 50°C

1.25 A

PoE+ per IEEE 802.3at

PoE+
Transmission characteristics
10 GbE supported
Cat.6A ISO/IEC 11801 AM1 and AMD2, Link length: >1 m

tBL® - termination block AWG 26-27, transparent white for stranded cables

Construction plastic with insulation displacement connection
Gold plating termination block 30 µ"
Color transparent white
Application Flex cable AWG 26 - AWG 27, alternative AWG 26 Solid Wire
  Plug bears small flag-like installation guide with color codes for pin-out according to EIA/TIA 568 A and B.

Draka - UC FUTURE COMPACT AWG26 Cat.7 S/FTP 24P LSHF-FR

Construction
Type UC FUTURE COMPACT AWG26/1 Cat.7 S/FTP 24P
Conductor Bare copper wire, diamter 0.4 mm (AWG26)
Insulation Foam-skin PP, diameter 1.0 mm
Twisting 2 insulated wires to the pair
Pair screening Pet-Al foil around each pair
Stranding 6 (5+1) bundles with 4 foiled pairs blue, orange, green, brown
  Coloured tapes are around each bundle
Screen Tinned copper braid 85% coverage
Sheath LSHF-FR, diameter 13.9 mm

Application
IEEE 802.3: 10Base-T; 100Base-T; 10GBase-T, ISDN; xDSL
IEEE 802.5 16 MB; ISDN; TPDDI; ATM155Mbit/s
The conductor diameter is smaller compared to the standard installation cables. This leads to an increased attenuation and therefore the
operating distance is reduced (60m instead of 90m installation cable in standard permanent link).

Standards
IEC 61156-6 work area cable
ISO/IEC 11801 2nd ed.
EN 50173-5
EN 50288-4-2

Flame resistance
PVC IEC 60332-1
LSHF-FR IEC 60332-3-24; IEC 60754-2; IEC 61034 ; EN 50399 Class Dca

Mechanical properties
Minimum bending radius Without load ≥ 55 mm
  With load ≥ 110 mm
Temperature range  During operation -20°C up to +60°C
  During installation  10°C up to +40°C
Electrical properties at 20°C
Loop resistance   ≤ 280 Ω/km
Resistance unbalance   ≤ 2%
Test voltage core/core 1000 VDC 1 min
  core/screen 1000 VDC 1 min
Capacitance 800 Hz Nom. 44 nF/km
Capacitance unbalance   ≤ 1600 pF/km
Impedance 100 MHz 100 Ω ± 5 Ω
Nominal velocity of propagation   ca. 76%
Insulation resistance 500 V ≥ 2000 MΩkm
Transfer impedance at 1 MHz ≤ 5 mΩ /m
  at 10 MHz ≤ 5 mΩ /m
  at 30 MHz ≤ 10 mΩ /m
Electrical Data (nominal) acc. to Cat.7 (at 20°C)
F


MHZ
Atten-
uation

dB/10m
NEXT


dB
PS-
NEXT

dB
ELFEXT


dB/100m
PS-
ELFEXT

dB/100m
Return
loss

dB
1.0 0.3 90 87 80 77 23
4.0 0.6 90 87 80 77 24
10.0 1.0 90 87 80 77 25
16.0 1.3 90 87 76 73 25
20.0 1.4 90 87 74 71 25
31.2 1.8 90 87 70 67 25
62.5 2.6 90 87 64 61 23
100.0 3.2 87 84 60 57 21
125.0 3.6 85 82 58 55 20
155.5 4.0 84 81 56 53 19
175.0 4.3  83 80 55 52 19
200.0 4.6 82 79 54 51 18
250.0 5.1 81 78 52 49 18
300.0 5.6 80 77 50 47 17
450.0 6.9 77 74 47 44 17
600.0 7.9 75 72 44 41 17
Technical Data
Designation J-02YS(ST)CH
Type 24x2x0.4PiMF
Outer diameter 13.9 mm

Fire load

2.171 MJ/km

Fire load

0.603 kWh/m

Reaction to Fire

Dca-s2, d2, a1

Weight

230 kg/km

Copper content

115 kg/km

Tensile force

500 N

More Information
Delivery time 5-10 working days
Manufacturer tde
Systems tML® - tde Modular Link
Category tML® - TP Trunk Cables 5HP
Mediaobjects
Connector type (side 1) RJ45 Jack geschirmt
Connector type (side 2) RJ45 Jack geschirmt
Cable type CU Verlegekabel
Cable color Schwarz
Performance Cat.7
Type RJ45 geschirmt, Termination Block
For sub rack 3HE