tML® - vertical Patch Cord Managment 90° angled without rings, stainless steel

Lieferzeit
5-10 working days
*Listprice €10.45
Excl. 19% VAT
Article ID
TML-RP-VERT
tML® - vertical Patch Cord Managment 90° angled without rings, stainless steel
Color stainless steel (V2A-AiSi 430)
Thickness 1.0 mm
Assembly up to 2 rings
Dimensions

1U, side length outside (incl. mounting): 6.8 cm/ side length behind: 5.0 cm

Mounting

on the 19" rail.

 

QS-Managementsystem ISO 9001, ISO 14001 and TL 9000

More Information
Lieferzeit 5-10 working days
Systeme tML®
Kategorie tML® - Patchkabelmanagement
Datenblatt
Ausschreibungstext Als TXT oder WORD herunterladen
Medienobjekte
Write Your Own Review
Only registered users can write reviews. Please Sign in or create an account
We found other products you might like!