tML® Xtended - FO Dark Fiber Module 4x MPO/MTP® w/o Pins/6x MPO/MTP® w. Pins 50/125µ OM3, SR4

Lieferzeit
5-10 working days
*Listprice €973.35
Excl. 19% VAT
Article ID
TML-M06MPP/04MP50G3X
tML® Xtended - FO Dark Fiber Module 4x MPO/MTP® w/o Pins/6x MPO/MTP® w. Pins 50/125µ OM3, SR4

The end faces of the connectors are optimized by means of Lasercleaving and machine polish. The MPO/MTP® plug has a defined fiber hieght of 1 - 3.5µ. The max. adjacent fiber height difference is 0.2µm and for all fibers 0.3µm. All system components (modules, trunk cables and patch cords) are co-ordinated for the reaching of the performance particularly. The module is marked with sequential serial number and article number. The modules are ROHS compliant.

Entry 2 x MPO/MTP® Female Adapter (aqua) back
Exit 6 x MPO/MTP® Male Adapter (aqua) front
Tests

Interferometer, Insertion Loss, Return Loss and Visual Final Inspection; all measured values are electronically archived

  QS-Managementsystem ISO 9001, ISO 14001 and TL 9000

tML® - Module Housing, stainless steel

Box Galvanized steel sheet
Front Panel Stainless steel
Dimensions 110 x 108 x 20 mm

FO Connector MPO/MTP® without pins tde class B for 50/125µ OM3 fiber

Connector
Type MPO/MTP® Female Push Pull Locking (aqua)
Ferrule 12 Fiber MM Elite® ferrule, PPS
Boot colour Black
Manufacturer tde/US Conec
Optical Performance
FiberTypeWavelengthInsertion loss typ.Insertion loss max.Return loss min.
50/125µ OM3
MPO/MTP®
850 nm
≤ 0.14 dB
0.25 dB
35 dB

FO Connector MPO/MTP® with pins tde class B for 50/125µ OM3 fiber

Connector
Type MPO/MTP® Male Push Pull Locking (aqua)
Ferrule 12 Fiber MM Elite® ferrule, PPS
Boot colour Black
Manufacturer tde/US Conec
Optical Performance
Fiber
Type
Wavelength
Insertion loss typ.
Insertion loss max.
Return loss min.
50/125µ OM3
MPO/MTP®
850 nm
≤ 0.14 dB
0.25 dB
35 dB

MPO/MTP® Adapter without Flange, Type A, aqua

Type MPO/MTP®
Application Multimode OM3
Design without Flange
Connector style SC Simplex
Key Orientation Type A, Key up/down
Color Aqua
Material Plastic
Sleeve --
Shutter --
Standards IEC 61754-7
TIA 604-5
Manufacturer US Conec


Draka FO MaxCap™ 50/125µ OM3 multimode fiber

Type Draka OM3 50/125µm multimode fiber (C12)
Standards and Norms IEC 60793-2-10 Category A1a.2; EN 50 173:2002 category OM3
  EN 60793-2-10: type A1a.2 ISO/IEC 11801:2002 category OM3
  ITU Recommendation G.651 IEEE 802.3 - 2002 incl. amendment 802.3ae - 2002.
  TIA/EIA-492 AAAB  
Attenuation according to IEC 60793-1-40
Maximum value of cable at 850 nm ≤ 3.0 dB/km
Maximum value of cable at 1300 nm ≤ 1.0 dB/km
Maximum value of fiber (for reference only) at 850 nm ≤ 2.5 dB/km
Maximum value of fiber (for reference only) at 1300 nm ≤ 0.8 dB/km
Inhomogeneity of OTDR trace for any two 1000 metre fiber lengths Max. 0.1 dB/km
Bandwidth according to IEC 60793-1-41
OFL value at 850 nm 1500 MHz*km
OFL value at 1300 nm 500 MHz*km
Effective Modal Bandwidth (EMB) Effective Modal Bandwidth I assured by means of differential mode delay (DMD) measurement as specified in IEC 60793-1-49 2000 MHz*km
Group index of refraction according to IEC 60793-1-22
Group index of refraction at 850 nm 1.482
Group index of refraction at 1300 nm 1.477
Other properties according to IEC 60793-1-xx
AttributeMeasurement methodLimits
Core diameter IEC/EN 60793-1-20 50 ± 2.5 µm
Cladding diameter IEC/EN 60793-1-20 125.0 ± 1.0 µm
Cladding non-circularity IEC/EN 60793-1-20 ≤ 1.0%
Core non-circularity IEC/EN 60793-1-20 ≤ 5%
Core -cladding concentricity error IEC/EN 60793-1-20 ≤ 1.5 µm
Primary coating diameter - uncoloured IEC/EN 60793-1-21 242 ± 7 µm
Primary coating diameter - coloured IEC/EN 60793-1-21 250 ± 15 µm
Primary coating non-circularity IEC/EN 60793-1-21 ≤ 5%
Primary coating-cladding concentricity error IEC/EN 60793-1-21 ≤ 10 µm
Proof stress level IEC/EN 60793-1-30 ≥ 0.7 (≈ 1 %)
Typical average strip force IEC/EN 60793-1-32 1.7 N
Strip force (peak) IEC/EN 60793-1-32 1.3 N ≤ Fpeak.strip ≤ 8.9 N
Numerical aperture IEC/EN 60793-1-43 0.200 ± 0.015
More Information
Lieferzeit 5-10 working days
Systeme tML®
Kategorie tML® Xtended - LWL Module MPO/MTP®
Datenblatt
Ausschreibungstext Als TXT oder WORD herunterladen
Medienobjekte
Fiber type 50/125 µm OM3
Type MPO
For sub rack 1HE
Write Your Own Review
Only registered users can write reviews. Please Sign in or create an account