We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tML® Xtended - FO Dark Fiber Module 5HP black 4x MPO/MTP® w/o Pins/6x MPO/MTP® w. Pins 50/125µ OM5, SR4
The end faces of the connectors are optimized by means of Lasercleaving and machine polish. The MPO/MTP® plug has a defined fiber hieght of 1 - 3.5µ. The max. adjacent fiber height difference is 0.2µm and for all fibers 0.3µm. All system components (modules, trunk cables and patch cords) are co-ordinated for the reaching of the performance particularly. The module is marked with sequential serial number and article number. The modules are ROHS compliant.
Entry | 2 x MPO/MTP® Female Adapter (limegreen) back |
Exit | 6 x MPO/MTP® Male Adapter (limegreen) front |
Tests |
Interferometer, Insertion Loss, Return Loss and Visual Final Inspection; all measured values are electronically archived |
QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
tML® - Module Housing 5HP, black
Box | Galvanized steel sheet |
Front Panel | black |
FO Connector MPO/MTP® without pins tde class B for 50/125µ OM5 fiber
The end faces of the connectors are optimized by means of Lasercleaving and machine polish. The MPO/MTP® plug has a defined fiber height of 1 - 3.5µ. The max. adjacent fiber height difference is 0.2µm and for all fibers 0.3µm.
Type | MPO/MTP® Female Push Pull Locking |
Ferrule | 12 Fiber MM Elite® ferrule, PPS |
Boot colour | Black |
Manufacturer | tde/US Conec |
Fiber
|
Type
|
Wavelength
|
Insertion loss typ.
|
Insertion loss max.
|
Return loss min.
|
---|---|---|---|---|---|
50/125µ OM5
|
MPO/MTP®
|
850 nm
|
≤ 0.11 dB
|
0.25 dB
|
35 dB
|
FO Connector MPO/MTP® with pins tde class B for 50/125µ OM5 fiber
The end faces of the connectors are optimized by means of Lasercleaving and machine polish. The MPO/MTP® plug has a defined fiber height of 1 - 3.5µ. The max. adjacent fiber height difference is 0.2µm and for all fibers 0.3µm.
Type | MPO/MTP® Male Push Pull Locking with Elite Pins |
Ferrule | 12 Fiber MM Elite® ferrule, PPS |
Boot colour | Black |
Manufacturer | tde/US Conec |
Fiber
|
Type
|
Wavelength
|
Insertion loss typ.
|
Insertion loss max.
|
Return loss min.
|
---|---|---|---|---|---|
50/125µ OM5
|
MPO/MTP®
|
850 nm
|
≤ 0.11 dB
|
0.25 dB
|
35 dB
|
MPO/MTP® Adapter without Flange, Type A, limegreen
Type | MPO/MTP® |
Application | Multimode OM5 |
Design | without Flange |
Connector style | SC Simplex |
Key Orientation | Type A, Key up/down |
Color | Limegreen |
Material | Plastic |
Sleeve | -- |
Shutter | -- |
Standards | IEC 61754-7 TIA 604-5 |
Manufacturer | US Conec |
Corning FO ClearCurve® 50/125µ OM5 multimode fiber
Type | Corning ClearCurve® 50/125µ OM5 multimode fiber |
Design | Optical fibre G50/125 μm (conform to IEC 60793-2-10 type A1a.4b) with optical core 50 μm +/- 2.5 μm diameter and optical cladding 125 μm +/- 1 μm diameter |
Core concentricity error | < 5 % |
Coating concentricity error | < 1 % |
Core coating eccentricity | < 1.5 μm |
Eccentricity of coating | < 12 μm |
Screen test | ≥ 0.7 GPa (100 kpsi) |
Attenuation, maximum values 850 nm (cabled fibre) | 2.5 dB/km |
Attenuation, maximum values 953 nm (cabled fibre) | 1.8 dB/km |
Attenuation, maximum values 1300 nm (cabled fibre) | 0.7 dB/km |
Attenuation, maximum values 850 nm (uncabled fibre) | 2.34 dB/km |
Attenuation, maximum values 953 nm (uncabled fibre) | 1.7 dB/km |
Attenuation, maximum values 1300 nm (uncabled fibre) | 0.64 dB/km |
Macrobending, induced attenuation 100 turns, 37.5 mm | ≤ 0.5 dB (at 850 nm) |
Macrobending, induced attenuation 100 turns, 37.5 mm | ≤ 0.5 dB (at 1300 nm) |
Macrobending, induced attenuation 2 turns, 15 mm | ≤ 0.1 dB (at 850 nm) |
Macrobending, induced attenuation 2 turns, 15 mm | ≤ 0.3 dB (at 1300 nm) |
Macrobending, induced attenuation 2 turns, 7.5 mm | ≤ 0.3 dB (at 850 nm) |
Macrobending, induced attenuation 2 turns, 7.5 mm | ≤ 0.5 dB (at 1300 nm) |
Bandwidth (OFL), minimum values 850 nm | 3500 MHz x km |
Bandwidth (OFL), minimum values 953 nm | 1850 MHz x km |
Bandwidth (OFL), minimum values 1300 nm | 500 MHz x km |
Effective modal Bandwidth-length product min. 850 nm | 4700 MHz x km |
Effective modal Bandwidth-length product min. 953 nm | 2470 MHz x km |
Numerical aperture | 0.200 +/- 0.015 |
Effective group of refraction 850 nm | 1.482 |
Effective group of refraction 1300 nm | 1.477 |
Delivery time | 5-10 working days |
---|---|
Manufacturer | tde |
Systems | tML® - tde Modular Link |
Category | tML® Xtended - FO Modules MPO/MTP® 5HP |
Mediaobjects | |
Connector type (side 1) | MPO/MTP®, MPO/MTP® Female, MPO/MTP® Male |
Fiber type | 50/125 µm OM5 |
Type | MPO |
Adapter color | Lime green |
Front plate | schwarz |
For sub rack | 3HE |