We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tML® Xtended - FO Micro Distribution trunk cable both sides 1xMPO/MTP® w. Pins 12G50/125µ OM5 LSHF, Type B, Length: xx in m
The tML® Xtended - module will be installed in the link on one side rotated 180 degrees. The associated tML® Xtended trunk cable has a type B pin out. The complete link corresponds to EIA / TIA "Method B". The advantage is that before and after migration uniformly configured patch cables and modules are used.
The tML® - FOMicro Distribution trunk cable is preterminated with MPO/MTP® connectors on both ends. The end faces of the connectors are optimized by means of Lasercleaving and machine polish. The MPO/MTP® plug has a defined fiber hieght of 1 - 3.5µ. The max. adjacent fiber height difference is 0.2µm and for all fibers 0.3µm. All system components (modules, trunk cables and patch cords) are co-ordinated for the reaching of the performance particularly. The fan-out unit is optimized for tML® - Cable Mounting Bracket for Fan-out Units. The module is marked with sequential serial number and article number.
FO Connector MPO/MTP® with pins tde class B for 50/125µ OM5 fiber
The end faces of the connectors are optimized by means of Lasercleaving and machine polish. The MPO/MTP® plug has a defined fiber height of 1 - 3.5µ. The max. adjacent fiber height difference is 0.2µm and for all fibers 0.3µm.
Type | MPO/MTP® Male Push Pull Locking with Elite Pins |
Ferrule | 12 Fiber MM Elite® ferrule, PPS |
Boot colour | Black |
Manufacturer | tde/US Conec |
Fiber
|
Type
|
Wavelength
|
Insertion loss typ.
|
Insertion loss max.
|
Return loss min.
|
---|---|---|---|---|---|
50/125µ OM5
|
MPO/MTP®
|
850 nm
|
≤ 0.11 dB
|
0.25 dB
|
35 dB
|
FO Cables
Loose tube | unfilled (FRNC) |
Wall thickness PVC-tube | 0.20 mm – 0.25 mm |
Outer diameter | 1.8 mm with 12 optical fibres |
Tube colour | green |
Colour code fibres (1-12) | red, green, blue, yellow, white, grey, brown, violet, turquoise, black, orange, pink |
Strain relief elements | Aramid |
Strength members | Fiberglass-reinforced plastic (FRP) |
Outer jacket | Halogen-free and flame-retardant material (FRNC) |
Wall thickness | approx. 0.4 mm |
Outer diameter | approx. 3.0 mm |
Colour | lime green |
Inkjet - marking (black) |
t d e – IVH12G50–MPO-OM5 LSZH (F.RoHS) |
Min. bending radius fixed (static) acc. IEC 60794-1-2 E11A | 10 x outside diameter |
Min. bending radius during assembly (dynamic), with additional tensile strain acc. IEC 60794-1-2 E6 |
15 x outside diameter |
Max. tensile force acc. IEC 60794-1-2 E1, short term | 300 N |
Max. crush resistance acc. IEC 60794-1-2 E3, long term | 150 N/dm |
Max. crush resistance acc. IEC 60794-1-2 E3, short term | 1500 N/dm |
Cable weight | 15.0 kg/km |
Transport and storage | -40°C to +80°C |
Verlegung | -20°C to +50°C |
In use acc. IEC 60794-1-2 F1 | -40°C to +80°C |
Cable is flame-retardant | acc. to IEC 60332-1-2 |
Smoke density | acc. to IEC 61034 |
Halogen-free | acc. to IEC 60754-1 |
Acidity of the combustion gases | acc. to IEC 60754-2 |
Fire load | 0.17 MJ/m |
Reaction to fire (Euroclasses) | Dca |
Chemical characteristics | No resistance to oil, petrol, acid and leach |
Standardisation | IEC 60794-2 |
Corning FO ClearCurve® 50/125µ OM5 multimode fiber
Type | Corning ClearCurve® 50/125µ OM5 multimode fiber |
Design | Optical fibre G50/125 μm (conform to IEC 60793-2-10 type A1a.4b) with optical core 50 μm +/- 2.5 μm diameter and optical cladding 125 μm +/- 1 μm diameter |
Core concentricity error | < 5 % |
Coating concentricity error | < 1 % |
Core coating eccentricity | < 1.5 μm |
Eccentricity of coating | < 12 μm |
Screen test | ≥ 0.7 GPa (100 kpsi) |
Attenuation, maximum values 850 nm (cabled fibre) | 2.5 dB/km |
Attenuation, maximum values 953 nm (cabled fibre) | 1.8 dB/km |
Attenuation, maximum values 1300 nm (cabled fibre) | 0.7 dB/km |
Attenuation, maximum values 850 nm (uncabled fibre) | 2.34 dB/km |
Attenuation, maximum values 953 nm (uncabled fibre) | 1.7 dB/km |
Attenuation, maximum values 1300 nm (uncabled fibre) | 0.64 dB/km |
Macrobending, induced attenuation 100 turns, 37.5 mm | ≤ 0.5 dB (at 850 nm) |
Macrobending, induced attenuation 100 turns, 37.5 mm | ≤ 0.5 dB (at 1300 nm) |
Macrobending, induced attenuation 2 turns, 15 mm | ≤ 0.1 dB (at 850 nm) |
Macrobending, induced attenuation 2 turns, 15 mm | ≤ 0.3 dB (at 1300 nm) |
Macrobending, induced attenuation 2 turns, 7.5 mm | ≤ 0.3 dB (at 850 nm) |
Macrobending, induced attenuation 2 turns, 7.5 mm | ≤ 0.5 dB (at 1300 nm) |
Bandwidth (OFL), minimum values 850 nm | 3500 MHz x km |
Bandwidth (OFL), minimum values 953 nm | 1850 MHz x km |
Bandwidth (OFL), minimum values 1300 nm | 500 MHz x km |
Effective modal Bandwidth-length product min. 850 nm | 4700 MHz x km |
Effective modal Bandwidth-length product min. 953 nm | 2470 MHz x km |
Numerical aperture | 0.200 +/- 0.015 |
Effective group of refraction 850 nm | 1.482 |
Effective group of refraction 1300 nm | 1.477 |
Delivery time | 5-10 working days |
---|---|
Manufacturer | tde |
Systems | tML® - tde Modular Link |
Category | tML® Xtended - FO Trunk Cables MPO/MTP® |
Mediaobjects | |
Connector type (side 1) | MPO/MTP® Male |
Cable type | LWL Innenkabel |
Fiber type | 50/125 µm OM5 |
Number of fibers | 12 |
Type | MPO |