Englisch
Sales only to commercial customers, associations and public sector companies.
*The prices currently shown are listprices. For special prices or discounts please register or contact us.
ISO 9001
TL 9000
ISO 14001

tML® - Floor box frame for up to two FO or TP Modules with adjustable angle

Quick Overview

tML® - Floor box frame is intended for the integration of up to two tML® - modules into a Ackermann GES9 Floor Box.

Listprice*: €46.67
Excl. 19% Tax, excl. Shipping Cost

Delivery Time: 5-10 working days

TML-BO-EINSATZ
View Detail
OR

Details

All existing tML® - FO or TP modules can be installed. Up to two equal or also different modules can be fastened at the frame with in each case two screws. The modules are then adjustable in a 15° angle.

Material galvanized steel sheet
Colour black
Inscription Label strip self adhesive for free port inscription
Grounding Grounding screw
Max. Angle ca. 15°
  QS-Managementsystem ISO 9001, ISO 14001 and TL 9000

Additional Information

Part number TML-BO-EINSATZ
Delivery time 5-10 working days
Datasheet

tML - Flyer EN 24.03.2016

tML24 Flyer EN 12.09.2019

tde - a one stop shop for network solutions

As an internationally successful company in the field of data and communications systems, tde - trans data elektronik GmbH - specialises in the manufacture, distribution and installation of networking components.
With an extremely high-quality range of copper and fibre optic cable products, including matching connection and splicing systems, tde is an experienced networking expert, providing full-service solutions for industry and the telecommunications sector in fields such as LAN, SAN and WAN. In addition to manufacturing and distribution, tde is a full-system provider, offering the full range of services from planning to installation, from one source.