Englisch
Sales only to commercial customers, associations and public sector companies.
*The prices currently shown are listprices. For special prices or discounts please register or contact us.
ISO 9001
TL 9000
ISO 14001

tML® - Consolidationpoint-Housing for up to 4x CU- or FO-modules, black

Quick Overview

  • Elegant housing for wall-, ceiling- and floormounting
  • FO- and copper applications
  • tML® compatible
  • Construction for various applications
  • Cable In- and output (single strain relief) possible
Listprice*: €180.31
Excl. 19% Tax, excl. Shipping Cost

Delivery Time: 5-10 working days

TML-CONS10/1HE-SW
View Detail
OR

Details

Housing For 10", consisting of: bottom tray with strain relief on both sides and cover with dust caps and sealing lips
Front panel for up to 4x CU- or FO-modules
Dimensions 50 x 260 x 300 mm (HxWxD)
Material Steel 1203
Colour RAL 9005 (black)

Additional Information

Part number TML-CONS10/1HE-SW
Delivery time 5-10 working days
Datasheet

You may also be interested in the following product(s)

tde - a one stop shop for network solutions

As an internationally successful company in the field of data and communications systems, tde - trans data elektronik GmbH - specialises in the manufacture, distribution and installation of networking components.
With an extremely high-quality range of copper and fibre optic cable products, including matching connection and splicing systems, tde is an experienced networking expert, providing full-service solutions for industry and the telecommunications sector in fields such as LAN, SAN and WAN. In addition to manufacturing and distribution, tde is a full-system provider, offering the full range of services from planning to installation, from one source.