Englisch
Sales only to commercial customers, associations and public sector companies.
*The prices currently shown are listprices. For special prices or discounts please register or contact us.
ISO 9001
TL 9000
ISO 14001

tML® - Cube for up to four FO or TP Modules

Quick Overview

The Cube is a housing that is fixed in the raised floor. It is for the equip of up to 4 x tML® - modules with high packing density. The modules are mounted on a carrier plate extendable.

Listprice*: €174.61
Excl. 19% Tax, excl. Shipping Cost

Delivery Time: 5-10 working days

TML-CUBE
View Detail
OR

Details

Housing Galvanized steel sheet
Equip Up to 4 modules, i.e. up to 24 RJ45-Ports or 288 fibres with MPO 72-Fibre technology. The combination of different modules is possible.
Strain Relief At the module carrier plate with cable ties or Velcro straps. FO fan outs can be fixed outside of the Cube.
Attachment Attach to the stands of the raised floor with 2x mounting brackets.
Dimensions 112 x 90 x 185 mm (W x H x D)
  QS-Managementsystem ISO 9001, ISO 14001 and TL 9000

 

Additional Information

Part number TML-CUBE
Delivery time 5-10 working days
Datasheet

tML - Flyer EN 24.03.2016

tML24 Flyer EN 12.09.2019

You may also be interested in the following product(s)

tde - a one stop shop for network solutions

As an internationally successful company in the field of data and communications systems, tde - trans data elektronik GmbH - specialises in the manufacture, distribution and installation of networking components.
With an extremely high-quality range of copper and fibre optic cable products, including matching connection and splicing systems, tde is an experienced networking expert, providing full-service solutions for industry and the telecommunications sector in fields such as LAN, SAN and WAN. In addition to manufacturing and distribution, tde is a full-system provider, offering the full range of services from planning to installation, from one source.