Englisch
Sales only to commercial customers, associations and public sector companies.
*The prices currently shown are listprices. For special prices or discounts please register or contact us.
ISO 9001
TL 9000
ISO 14001

tML® - DIN Rail Mounting kit for up to 2 FO or TP Modules with adjustable angle

Quick Overview

tML® - DIN rail adapter is for the attachment of up to two tML® - modules conceives.

Listprice*: €52.44
Excl. 19% Tax, excl. Shipping Cost

Delivery Time: 5-10 working days

TML-HU-AD-W
View Detail
OR

Details

All existing tML® - FO or TP modules can be installed. Up to two equal or also different modules can be fastened on an adapter with in each case two screws. The modules are then adjustable in three different angles. The attachment at the DIN rail takes place via simple in-clicked.

Material galvanized steel sheet
Size Straight: 10.7 cm x 1.4 cm
1. Angle stage: 10.7 x 1,3 x 3.1 cm
2. Angle stage: 10.7 x 1.1 x 4.5 cm
Max. Angle ca. 30°
  QS-Managementsystem ISO 9001, ISO 14001 and TL 9000

Additional Information

Part number TML-HU-AD-W
Delivery time 5-10 working days
Datasheet

tML - Flyer EN 24.03.2016

tML24 Flyer EN 12.09.2019

tde - a one stop shop for network solutions

As an internationally successful company in the field of data and communications systems, tde - trans data elektronik GmbH - specialises in the manufacture, distribution and installation of networking components.
With an extremely high-quality range of copper and fibre optic cable products, including matching connection and splicing systems, tde is an experienced networking expert, providing full-service solutions for industry and the telecommunications sector in fields such as LAN, SAN and WAN. In addition to manufacturing and distribution, tde is a full-system provider, offering the full range of services from planning to installation, from one source.