Englisch
Sales only to commercial customers, associations and public sector companies.
*The prices currently shown are listprices. For special prices or discounts please register or contact us.
ISO 9001
TL 9000
ISO 14001

tML® - FO Fan-out Cable MPO/MTP® w. Pins/12x E2000 UPC 12E9/125µ LSOH, Length: xx

Quick Overview

The tML® - FO Fan-out Cable MPO/MTP® is for the use with tML®- FO Trunk Cables.

Listprice*: €596.65
Excl. 19% Tax, excl. Shipping Cost

Delivery Time: 5-10 working days

TML-E2/MPP09I12Exx
Listprice*: €596.65
Excl. 19% Tax, excl. Shipping Cost
View Detail

Details

The end faces of the connectors are optimized by means of Lasercleaving and machine polish. The MPO/MTP® plug has a defined fiber hieght of 1 - 3.5µ. The max. adjacent fiber height difference is 0.2µm and for all fibers 0.3µm. All system components (fan-out cables or modules, trunk cables and patch cords) are co-ordinated for the reaching of the performance particularly. The fanout cable is marked with sequential serial number and article number.

Cable Round cable, loose tube, LSOH, yellow
Fan-out unit Metal
Entry 1 x MPO/MTP® Male Push Pull (green)
Exit 12 x E2000 UPC (blue)
Pin-out Crossover (TIA/EIA-568-B.1 Methode C)
Tests

Interferometer, Insertion Loss, Return Loss and Visual Final Inspection; all measured values are electronically archived

  QS-Managementsystem ISO 9001, ISO 14001 and TL 9000

FO Connectors

Type E2000 UPC
Ferrule Ceramic
Ferrule Hole 125.5 µ
Ferrule Concentricity ≤ 0.6 µ
Connector colour Blue
Lever Colour Blue
Boot colour Blue
Manufacturer RDM
Optical performance
FiberTypeWavelengthInsertion loss typ.Insertion loss max.Return loss min.
9/125µ E2000 UPC 1550 nm ≤ 0.10 dB 0.25 dB 55 dB

The end faces of the connectors are optimized by means of Lasercleaving and machine polish. The MPO/MTP® plug has a defined fiber height of 1 - 3.5µ. The max. adjacent fiber height difference is 0.2µm and for all fibers 0.3µm.

Connector
Type MPO/MTP® APC Male Push Pull Locking with Elite Pins (green)
Ferrule 12 Fiber SM Elite® ferrule, PPS
Boot colour Black
Temperature range -40°C bis +75°C
Manufacturer tde/US Conec
Optical Performance
FiberTypeWavelengthInsertion loss typ.Insertion loss max.Return loss min.
9/125µ OS2

MPO/MTP® APC

1310 / 1550 nm

≤ 0.10 dB

0.20 dB 75 dB

FO Fan-Out

Length Fan-Out 40 mm
Max. Ø Fan-Out 10 mm
Parallel connectors 12

FO Cables

Standards EN 50173-5
  IEC 60794-2-20
  ISO/IEC 24764
Flame resistance IEC 60332-1-2
  IEC 60332-2-2
  IEC 60754-1
  IEC 60754-2
  IEC 61034
Cable construction
Type IVH12E09
Loose tube 12 coated fibers within PVC-core tube
Fiber type SM-G652D, 9/125µ, Corning SMF-28e+, OS2
Strength members Aramid yarn
Outer jacket LSZH (Halogen free, low smoke, flame retardant thermoplastic compound)
Jacket color Yellow, RAL 1021
Identification "t d e – IVH12E09–MPO LSZH" and sequential meter marking + Lot number
Physical properties
Outer diameter cable 3.0 ± 0.1 mm
Diameter PVC-core tube 1.8 ± 0.1 mm
Wall thickness PVC-core tube 0.35 mm – 0.40 mm
Max. tensile load 300 N
Min. bending radius 30 mm
Temperature range
(storage, installation, operation)
-20°C to +70°C

FO Fiber

Type Corning SMF-28e+® 09/125µ OS2 G.652.D singlemode fiber
Maximum Attenuation At 1310 nm max. 0.33 - 0.35 dB/km
At 1383 ± 3 nm max. 0.31 - 0.35 dB/km
At 1490 nm max. 0.21 - 0.24 dB/km
At 1550 nm max. 0.19 - 0.20 dB/km
At 1625 nm max. 0.20 - 0.23 dB/km
Attenuation vs. Wavelength
Range: 1285 - 1330 mm; Ref. λ: 1310 nm; Max. α Difference: 0.03 dB/km
Range: 1525 - 1575 mm; Ref. λ: 1550 nm; Max. α Difference: 0.02 dB/km
Macrobend Loss Mandrel Diameter:32mm; Number of Turns: 1; Wavelength: 1550nm; Induced Attenuation: ≤0.03 dB
Mandrel Diameter:50mm; Number of Turns: 100; Wavelength: 1310nm; Induced Attenuation: ≤0.03 dB
Mandrel Diameter:50mm; Number of Turns: 100; Wavelength: 1550nm; Induced Attenuation: ≤0.03 dB
Mandrel Diameter:60mm; Number of Turns: 100; Wavelength: 1625nm; Induced Attenuation: ≤0.03 dB
Point Discontinuity Wavelength: 1310 nm; Point Discontinuity: ≤ 0.05 dB
Wavelength: 1550 nm; Point Discontinuity: ≤ 0.05 dB
Cable Cutoff Wavelength (λccf) λccf ≤ 1260 nm
Mode-Field Diameter At 1310 nm = 9.2 ± 0.4 µm
At 1550 nm = 10.4 ± 0.5 µm
Dispersion At 1550 nm = ≤ 18.0 [ps/(nm*km)]
At 1625 nm = ≤ 22.0 [ps/(nm*km)]
  Zero Dispersion Wavelength (λ0): 1310 nm ≤ λ0 ≤ 1324 nm
Zero Dispersion Slope (S0): ≤ 0.092 ps/(nm² *km)
Polarization Mode Dispersion (PMD) PMD Link Design Value = ≤ 0.06 ps/√km
Maximum Individual Fiber = ≤ 0.1 ps/√km
Norm ITU-T Recommendation G.652 (Tables A, B, C, and D)
IEC Specifications 60793-2-50 Type B1.3
TIA/EIA 492-CAAB
Telcordia Generic Requirements GR-20-CORE
ISO 11801 OS2
Dimensional Specifications
Fiber Curl ≥ 4.0 m radius of curvature
Cladding Diameter 125.0 ± 0.7 µm
Core-Clad Concentricity ≤ 0.5 µm
Cladding Non-Circularity ≤ 0.7%
Coating Diameter 242 ± 5 µm
Coating-Cladding Concentricity < 12 µm
Environmental Specifications
Environmental TestTest ConditionInduced Attenuation 1310 nm, 1550 nm & 1625 nm
Temperature Dependence -60°C to +85°C ≤ 0.05
Temperature Humidity Cycling -10°C to +85°C up to 98% RH ≤ 0.05
Water Immersion 23°C ± 2°C ≤ 0.05
Heat Aging 85°C ± 2°C ≤ 0.05
Operating Temperature Range -60°C to +85°C   
Mechanical Specifications
Proof Test The entire fiber length is subjected to a tensile stress ≥ 100 kpsi (0.7 GPa).
Length Fiber lengths available up to 63.0 km/spool.
Performance Characterizations
Core Diameter 8.2 µm
Numerical Aperture 0.14
Zero Dispersion Wavelength (λ0) 1317 nm
Zero Dispersion Slope (S0) 0.088 ps/(nm²*km)
Effective Group Index of Refraction 1310 nm: 1.4676
1550 nm: 1.4682
Fatigue Resistance Parameter (nd) 20
Coating Strip Force Dry: 0.6 lbs (3N)
Wet: 14 days room temperature: 0.6 lbs (3N)
Rayleigh Backscatter Coefficient (for 1 ns Pulse Width) 1310 nm: -77 dB
1550 nm: -82 dB

Additional Information

Part number TML-E2/MPP09I12Exx
Delivery time 5-10 working days
Datasheet

tML - Flyer EN 24.03.2016

tML24 Flyer EN 12.09.2019

You may also be interested in the following product(s)

tde - a one stop shop for network solutions

As an internationally successful company in the field of data and communications systems, tde - trans data elektronik GmbH - specialises in the manufacture, distribution and installation of networking components.
With an extremely high-quality range of copper and fibre optic cable products, including matching connection and splicing systems, tde is an experienced networking expert, providing full-service solutions for industry and the telecommunications sector in fields such as LAN, SAN and WAN. In addition to manufacturing and distribution, tde is a full-system provider, offering the full range of services from planning to installation, from one source.