Englisch
Sales only to commercial customers, associations and public sector companies.
*The prices currently shown are listprices. For special prices or discounts please register or contact us.
ISO 9001
TL 9000
ISO 14001

tML® - FO Module 2x MPO/MTP® with Pins/3x URM K8/K8 50/125µ OM2

Quick Overview

The tML® - FO Module MPO/MTP® is intended for the installation in the tML® Rack Mount Enclosure 1U (for 8 x Modules).

Listprice*: €1,587.01
Excl. 19% Tax, excl. Shipping Cost

Delivery Time: 5-10 working days

TML-M03URM8/MPP50G
View Detail
OR

Details

The end faces of the connectors are optimized by means of Lasercleaving and machine polish. The MPO/MTP® plug has a defined fiber hieght of 1 - 3.5µ. The max. adjacent fiber height difference is 0.2µm and for all fibers 0.3µm. All system components (modules, trunk cables and patch cords) are co-ordinated for the reaching of the performance particularly. The module is marked with sequential serial number and article number. The modules are ROHS compliant.

Box Galvanized steel sheet
Front Panel Stainless steel
Entry 2 x MPO/MTP® Male Adapter (black) back
Exit 3 x URM K8/K8 Adapter (metal) front
Tests

Interferometer, Insertion Loss, Return Loss and Visual Final Inspection; all measured values are electronically archived

  QS-Managementsystem ISO 9001, ISO 14001 and TL 9000
Optical Performance
FiberTypeWavelengthIL typ.IL max.RL min.
50/125µ OM2 MPO/MTP® 850 nm ≤ 0.35 dB 0.45 dB 20 dB
50/125µ OM2 URM K8/K8 850 nm ≤ 0.20 dB 0.29 dB 35 dB
50/125µ OM2 Module 850 nm ≤ 0.48 dB 0.70 dB 20 dB

Additional Information

Part number TML-M03URM8/MPP50G
Delivery time 5-10 working days
Datasheet

tML - Flyer EN 24.03.2016

tML24 Flyer EN 12.09.2019

You may also be interested in the following product(s)

tde - a one stop shop for network solutions

As an internationally successful company in the field of data and communications systems, tde - trans data elektronik GmbH - specialises in the manufacture, distribution and installation of networking components.
With an extremely high-quality range of copper and fibre optic cable products, including matching connection and splicing systems, tde is an experienced networking expert, providing full-service solutions for industry and the telecommunications sector in fields such as LAN, SAN and WAN. In addition to manufacturing and distribution, tde is a full-system provider, offering the full range of services from planning to installation, from one source.