Englisch
Sales only to commercial customers, associations and public sector companies.
*The prices currently shown are listprices. For special prices or discounts please register or contact us.
ISO 9001
TL 9000
ISO 14001

tML® - FO Module MPO/MTP® with Pins/6x LC Duplex w. shutter 9/125µ OS2

Quick Overview

The tML® - FO Module MPO/MTP® is intended for the installation in the tML® Rack Mount Enclosure 1U (for 8 x Modules).

Listprice*: €402.07
Excl. 19% Tax, excl. Shipping Cost

Delivery Time: 5-10 working days

TML-M06LCDS/MPP09E
View Detail
OR

Details

The end faces of the connectors are optimized by means of Lasercleaving and machine polish. The MPO/MTP® plug has a defined fiber height of 1 - 3.5µ. The max. adjacent fiber height difference is 0.2µm and for all fibers 0.3µm. All system components (modules, trunk cables and patch cords) are co-ordinated for the reaching of the performance particularly. The module is marked with sequential serial number and article number. The modules are ROHS compliant.

Entry 1 x MPO/MTP® Male Adapter (green) back
Exit 6 x LC Duplex Adapter with self-closing shutter (blue) front
Tests

Interferometer, Insertion Loss, Return Loss and Visual Final Inspection; all measured values are electronically archived

  QS-Managementsystem ISO 9001, ISO 14001 and TL 9000
Box Galvanized steel sheet
Front Panel Stainless steel
Dimensions 110 x 108 x 20 mm

FO Adapters

Type MPO/MTP®
Application Singlemode OS2 APC
Design without Flange
Connector style SC Simplex
Key Orientation Type A, Key up/down
Color Green
Material Plastic
Sleeve --
Shutter --
Standards IEC 61754-7
TIA 604-5
Manufacturer US Conec



When the connector is inserted into the adapter it compress the springs, opening the internal shutter. The internal shutter opens, and due to the special design of the shutter, it will not touch the ferrule end face. As the connector is removed from the adapter, the shutter spring automatically returns the internal shutter to the closed position.

Type LC Duplex
Application Singlemode PC
Design One-Piece without flange
Connector style SC simplex
Color Blue
Housing material Plastic
Sleeve Zirkonia Staight Split
Self-closing shutter material Metal
Self-closing shutter protection Dust an laser light
Manufacturer tde

FO Connectors

The end faces of the connectors are optimized by means of Lasercleaving and machine polish. The MPO/MTP® plug has a defined fiber height of 1 - 3.5µ. The max. adjacent fiber height difference is 0.2µm and for all fibers 0.3µm.

Connector
Type MPO/MTP® APC Male Push Pull Locking with Elite Pins (green)
Ferrule 12 Fiber SM Elite® ferrule, PPS
Boot colour Black
Temperature range -40°C bis +75°C
Manufacturer tde/US Conec
Optical Performance
FiberTypeWavelengthInsertion loss typ.Insertion loss max.Return loss min.
9/125µ OS2

MPO/MTP® APC

1310 / 1550 nm

≤ 0.10 dB

0.20 dB 75 dB
Connector Type LC UPC Unibody Simplex
Housing Plastic, Blue
Ferrule Zirconia Straight SplitSpring-loaded Axially
Ferrul Hole 125.5 µ
Ferrule Concentricity ≤ 0.6 µ
Mating Cycles 500
Operating temperature -40°C up to +75°C
Strain Relief to 100 N
Manufacturer tde
Optical performance
FiberTypeWavelengthInsertion loss typ.Insertion loss max.Return loss min.
9/125µ LC UPC 1310 / 1550 nm ≤ 0.10 dB 0.25 dB 55 dB

FO Fiber

Type Draka OS2 9/125µm singlemode fiber (C03e)
Standards and Norms IEC 60793-2-50 Category B.1.3 ISO/IEC 11801:2002, cat. OS1
  EN 60793-2-50: Class B1.3 ISO/IEC 24702: 2006, cat. OS2; also OS1 requirements are fulfilled
  ITU Recommendation G.652.D – the older ITU designations A, B and C are also fulfilled IEEE 802.3 – 2002 incl. 802.3ae
  EN 50173-1:2007, cat. OS2; also OS1 requirements are fulfilled  
Attenuation (of cable with fibers) according to IEC 60793-1-40
1310 nm – 1625 nm ≤ 0.39 dB/km
1550 nm ≤ 0.25 dB/km
Inhomogeneity of OTDR trace for any two 1000 metre fiber lengths Max. 0.1 dB/km
Group index of refraction according to IEC 60793-1-22
Group index of refraction at 1310 nm 1.467
Group index of refraction at 1550 nm 1.468
Group index of refraction at 1625 nm 1.468
Other properties according to IEC 60793-1-xx
AttributeMeasurement methodLimits
Cladding diameter IEC/EN 60793-1-20 125.0 ± 0.7 µm
Cladding non-circularity IEC/EN 60793-1-20 ≤ 0.7%
Core (MFD) non-circularity IEC/EN 60793-1-20 ≤ 6%
Core (MDF) -cladding concentricity error IEC/EN 60793-1-20 ≤ 0.5 µm
Primary coating diameter - uncoloured IEC/EN 60793-1-21 242 ± 7 µm
Primary coating diameter - coloured IEC/EN 60793-1-21 250 ± 15 µm
Primary coating non-circularity IEC/EN 60793-1-21 ≤ 5%
Primary coating-cladding concentricity error IEC/EN 60793-1-21 ≤ 12.0 µm
Proof stress level IEC/EN 60793-1-30 ≥ 0.7 GPa (≈ 1 %)
Strip force (peak) IEC/EN 60793-1-32 1.0 N ≤ Fpeak.strip ≤ 8.9 N
Chromatic dispersion coefficient
In the interval 1285 nm – 1330 nm
At 1550 nm
At 1625 nm
IEC/EN 60793-1-42
≤ │3│ ps/km*nm
≤ 18.0 ps/km*nm
≤ 22.0 ps/km*nm
Zero dispersion wavelength, λ0   1311 ± 11 nm
Zero dispersion slope   ≤ 0.090 ps/(nm2*km)
Cut-off wavelength IEC/EN 60793-1-44 1034 - 1330 λc nm
≤ 1260 λc nm
Mode field diameter at 1310 nm
Mode field diameter at 1550 nm
IEC/EN 60793-1-45 9.0 ± 0.4 µm
10.1 ± 0.5 µm
Macrobending loss at 1550 nm, 100 turns on a ø 60 mm mandrel. IEC/EN 60793-1-47 ≤ 0.05 dB
Polarisation mode dispersion (PMD) coefficient, cabled IEC/EN 60793-1-48 ≤ 0.5 ps/√km
PMDQ Link Design Value: IEC/EN 60794-3 ≤ 0.2 ps/√km

Additional Information

Part number TML-M06LCDS/MPP09E
Delivery time 5-10 working days
Datasheet

You may also be interested in the following product(s)

tde - a one stop shop for network solutions

As an internationally successful company in the field of data and communications systems, tde - trans data elektronik GmbH - specialises in the manufacture, distribution and installation of networking components.
With an extremely high-quality range of copper and fibre optic cable products, including matching connection and splicing systems, tde is an experienced networking expert, providing full-service solutions for industry and the telecommunications sector in fields such as LAN, SAN and WAN. In addition to manufacturing and distribution, tde is a full-system provider, offering the full range of services from planning to installation, from one source.