Englisch
Sales only to commercial customers, associations and public sector companies.
*The prices currently shown are listprices. For special prices or discounts please register or contact us.
ISO 9001
TL 9000
ISO 14001

tML® - FO Trunk Cable MPO/MPO 12G50/125µ OM2 LSHF Crossover, Length: xxx

Quick Overview

The tML® - FO trunk cable is intended for the connection of two tML®- FO Modules.

Listprice*: €483.42
Excl. 19% Tax, excl. Shipping Cost

Delivery Time: 5-10 working days

TML-MP/MP50B12Gxxx
Listprice*: €483.42
Excl. 19% Tax, excl. Shipping Cost
View Detail

Details

The tML® - FO trunk cable is preterminated with MPO/MTP® connectors on both ends. The end faces of the connectors are optimized by means of Lasercleaving and machine polish. The MPO/MTP® plug has a defined fiber hieght of 1 - 3.5µ. The max. adjacent fiber height difference is 0.2µm and for all fibers 0.3µm. All system components (modules, trunk cables and patch cords) are co-ordinated for the reaching of the performance particularly. The fan-out unit is optimized for tML® - Cable Mounting Bracket for Fan-out Units. The module is marked with sequential serial number and article number.

FO Connectors

The end faces of the connectors are optimized by means of Lasercleaving and machine polish. The MPO/MTP® plug has a defined fiber height of 1 - 3.5µ. The max. adjacent fiber height difference is 0.2µm and for all fibers 0.3µm.

Connector
Type MPO/MTP® Female Push Pull Locking (Beige)
Ferrule 12 Fiber MM Elite® ferrule, PPS
Boot colour Black
Temperature range -40°C to +75°C
Manufacturer tde/US Conec
Optical Performance
FiberTypeWavelengthInsertion loss typ.Insertion loss max.Return loss min.
50/125µ OM2

MPO/MTP®

850 nm ≤ 0.25 dB 0.45 dB 20 dB
62.5/125µ OM1

MPO/MTP®

850 nm ≤ 0.25 dB 0.45 dB  

FO Fan-Out

Fan-out length 50 mm
Ø Fan-out 16 mm
Ø Single unit 3.0 mm
Single unit length

78 ± 5 cm (not stepped)

FO Cables

Mechanical characteristics
Temperature range Storage -25 to +70°C, IEC 60794-1-22 F1
  Pulling in -10 to +50°C
  Operation -25 to +60°C
Tensile performance IEC 60794-1-21 E1
Crush resistance IEC 60794-1-21 E3
Impact IEC 60794-1-21 E4
Repeated bending IEC 60794-1-21 E6
Torsion IEC 60794-1-21 E7
Bend IEC 60794-1-21 E11
Water penetration IEC 60794-1-22 F5
General characteristics

Sheath colour

green, similar to RAL 6016

Zero halogen, non corrosive gases IEC 60754-1/-2, EN 60754-1/-2, VDE 0482-754-1/-2
Flame propagation IEC 60332-1-2, EN 60332-1-2, VDE 0482-332-1-2
Flame spread IEC 60332-3-24, EN 50266-2-4, VDE 0482-266-2-4
Smoke density IEC 61034-1/-2, EN 61034-1/-2, VDE 0482-1034-1/-2
Reaction to fire (Euroclasses) EN 13501-6: Dca-s2,d1,a1
Cabletype Universal U-DQ(ZN)BH for indoor and outdoor use
  non metallic, dry interstices, rodent protection, flame retardant, in accordance with IEC 60332.1 and IEC 60332.3 C
Fibertype Corning G50/125 OM2
No. of fibers 12
Loose tube 1
Sheath ø 7.6 mm
Weight 68 kg/km
Bending radius 115 mm
Tensile load 1500 N
Crush resistance 3000 N continuous
  5000 N short term
Fire load 275 kWh/km
  990 MJ/km
Length tolerances (prefabricated with plugs)
Tolerances for lengths up to 40m ± 100 cm
Tolerances for lengths up to 100m ± 100 cm
Tolerances for lengths from 100m ± 2%

FO Fiber

Optical properties

Attenuation typical (cabled)

850 nm: 2.5 / 1300 nm: 0.5 dB/km

Attenuation maximum (cabled)

850 nm: 2.7 / 1300 nm: 0.7 dB/km

OFL bandwidth as per TIA/EIA 455-204 and IEC 60793-1-41

850 nm: 700 / 1300 nm: 500 MHz x km

High-Performance EMB bandwidth as per TIA/EIA 455-220A and IEC 60793-1-49

850 nm: 850 MHz x km
Refractive Index 850 nm: 1.480 / 1300 nm: 1.479
Technical properties

Bending radius

 

No. of windings (turns)

Max. induced attenuation

37.5 mm   100 850 nm: ≤ 0.05 / 1300 nm: ≤ 0.15 dB/km
15 mm   2 850 nm: ≤ 0.1 / 1300 nm: ≤ 0.3 dB/km
7.5 mm   2 850 nm: ≤ 0.2 / 1300 nm: ≤ 0.5 dB/km
Geometrical and mechanical characteristics

Numerical Aperture

0.200 +/- 0.015 
Core Ø 50.0 +/- 2.5 µm
Maximum Core Non-Circularity 5 %
Cladding Ø 125.0 +/- 1.0 µm
Maximum Cladding Non-Circularity 1.0 %
Maximum Cladding/Core Concentricity Error 1.5 µm
Maximum Coating Concentricity Error 12 µm
Coating Ø 242 +/- 5 µm
Test load 100 kpsi

Additional Information

Part number TML-MP/MP50B12Gxxx
Delivery time 5-10 working days
Datasheet

tML - Flyer EN 24.03.2016

tML24 Flyer EN 12.09.2019

You may also be interested in the following product(s)

tde - a one stop shop for network solutions

As an internationally successful company in the field of data and communications systems, tde - trans data elektronik GmbH - specialises in the manufacture, distribution and installation of networking components.
With an extremely high-quality range of copper and fibre optic cable products, including matching connection and splicing systems, tde is an experienced networking expert, providing full-service solutions for industry and the telecommunications sector in fields such as LAN, SAN and WAN. In addition to manufacturing and distribution, tde is a full-system provider, offering the full range of services from planning to installation, from one source.