Englisch
Sales only to commercial customers, associations and public sector companies.
*The prices currently shown are listprices. For special prices or discounts please register or contact us.
ISO 9001
TL 9000
ISO 14001

tML® - Module-/Blind Plate for Rack Mount Enclosure 19''/1U extendable for 8x Modules

Quick Overview

The tML® - Module Blind Plate is intended for the cover of unused slots in the tML® - Rack Mount Enclosure 1U extendable (for 8 x Modules).

Listprice*: €11.04
Excl. 19% Tax, excl. Shipping Cost

Delivery Time: 5-10 working days

TML-M-BLIND-A8
View Detail
OR

Details

Material Stainless steel
Dimensions 10.7 x 2 cm (WxH) 
Mounting method toolless through snap in
  QS-Managementsystem ISO 9001, ISO 14001 and TL 9000

Additional Information

Part number TML-M-BLIND-A8
Delivery time 5-10 working days
Datasheet

You may also be interested in the following product(s)

tde - a one stop shop for network solutions

As an internationally successful company in the field of data and communications systems, tde - trans data elektronik GmbH - specialises in the manufacture, distribution and installation of networking components.
With an extremely high-quality range of copper and fibre optic cable products, including matching connection and splicing systems, tde is an experienced networking expert, providing full-service solutions for industry and the telecommunications sector in fields such as LAN, SAN and WAN. In addition to manufacturing and distribution, tde is a full-system provider, offering the full range of services from planning to installation, from one source.