Englisch
Sales only to commercial customers, associations and public sector companies.
*The prices currently shown are listprices. For special prices or discounts please register or contact us.
ISO 9001
TL 9000
ISO 14001

tML® - Rack Mount Enclosures 19''/1U stainless steel frontplate for 8 x modules

Quick Overview

The Rack Mount Enclosure 19“/1U is for the equip of up to 8 x tML® - modules with high component density.

Listprice*: €94.71
Excl. 19% Tax, excl. Shipping Cost

Delivery Time: 5-10 working days

TML-19/1HE-8-M
Listprice*: €94.71
Excl. 19% Tax, excl. Shipping Cost
View Detail

Details

Box Galvanized steel sheet with grounding screw
Frontplate stainless steel
Inscription numbering in the silk-screen printing on the middle bar
  module position "A" to "H"
Equip up to 8 modules, i.e. up to 48 RJ45-Ports or 2304 fibres with MPO/MTP® 24 fiber technology. The combination of different modules is possible. For modules with SC duplex adapters the middle bar must be removed.
Strain Relief optionally over cable entries for PG screw connections, cable fan outs or cable straps
Cable entry variable over up to two cable entry sheet metals (cable entries and blind plates are separately to order)
Measures 19“, 1U, depth 24cm (without cable entry)
  QS-Managementsystem ISO 9001, ISO 14001 and TL 9000

Additional Information

Part number TML-19/1HE-8-M
Delivery time 5-10 working days
Datasheet

tML - Flyer EN 24.03.2016

tML24 Flyer EN 12.09.2019

You may also be interested in the following product(s)

tde - a one stop shop for network solutions

As an internationally successful company in the field of data and communications systems, tde - trans data elektronik GmbH - specialises in the manufacture, distribution and installation of networking components.
With an extremely high-quality range of copper and fibre optic cable products, including matching connection and splicing systems, tde is an experienced networking expert, providing full-service solutions for industry and the telecommunications sector in fields such as LAN, SAN and WAN. In addition to manufacturing and distribution, tde is a full-system provider, offering the full range of services from planning to installation, from one source.