Englisch
Sales only to commercial customers, associations and public sector companies.
*The prices currently shown are listprices. For special prices or discounts please register or contact us.
ISO 9001
TL 9000
ISO 14001

tML® - TP Module 5HP black Telco/6x RJ45 Gigabit Ethernet shielded

Quick Overview

The tML® - TP Module 5HP Telco is intended for the installation in the tML® Rack Mount Enclosure 3U (for 17 x Modules).

Listprice*: €154.64
Excl. 19% Tax, excl. Shipping Cost

Delivery Time: 5-10 working days

TML-T06RJ45/TELCO-MS
View Detail
OR

Details

The module is equipped with 6 x RJ45 shielded Jacks and on the back with 1 x Telco plug 50pol. Male shielded. The module is marked with sequential serial number and article number.

Entry 1 x Telco Male shielded back
Exit 6 x RJ45 GbE shielded front
Tests Link Performance Tests, Elektronischer Test on short-circuit and Visual Final Inspection; all measured values are electronically archived
  QS-Managementsystem ISO 9001, ISO 14001 and TL 9000

tML® - Modules Housing

Box Galvanized steel sheet
Front Panel black

Additional Information

Part number TML-T06RJ45/TELCO-MS
Delivery time 5-10 working days
Datasheet

tML - Flyer EN 24.03.2016

tML24 Flyer EN 12.09.2019

tde - a one stop shop for network solutions

As an internationally successful company in the field of data and communications systems, tde - trans data elektronik GmbH - specialises in the manufacture, distribution and installation of networking components.
With an extremely high-quality range of copper and fibre optic cable products, including matching connection and splicing systems, tde is an experienced networking expert, providing full-service solutions for industry and the telecommunications sector in fields such as LAN, SAN and WAN. In addition to manufacturing and distribution, tde is a full-system provider, offering the full range of services from planning to installation, from one source.