Englisch
Sales only to commercial customers, associations and public sector companies.
*The prices currently shown are listprices. For special prices or discounts please register or contact us.
ISO 9001
TL 9000
ISO 14001

tML® - TP Patch Cord Managment 19" Panel 1U, 5 rings 75mm, stainless steel

Quick Overview

tML® - TP Patch Cord Management 19" Panel for the regulatory horizontal cable run of patch cords.

Listprice*: €30.28
Excl. 19% Tax, excl. Shipping Cost

Delivery Time: 5-10 working days

TML-RP-TP-5
View Detail
OR

Details

Front plate stainless steel
Assembly 5 rings 75mm
Cable entry Patch cords are from the top inserted
Size

19", 1U

 

QS-Managementsystem ISO 9001, ISO 14001 and TL 9000

Additional Information

Part number TML-RP-TP-5
Delivery time 5-10 working days
Datasheet

tML - Flyer EN 24.03.2016

tML24 Flyer EN 12.09.2019

You may also be interested in the following product(s)

tde - a one stop shop for network solutions

As an internationally successful company in the field of data and communications systems, tde - trans data elektronik GmbH - specialises in the manufacture, distribution and installation of networking components.
With an extremely high-quality range of copper and fibre optic cable products, including matching connection and splicing systems, tde is an experienced networking expert, providing full-service solutions for industry and the telecommunications sector in fields such as LAN, SAN and WAN. In addition to manufacturing and distribution, tde is a full-system provider, offering the full range of services from planning to installation, from one source.