Englisch
Sales only to commercial customers, associations and public sector companies.
*The prices currently shown are listprices. For special prices or discounts please register or contact us.
ISO 9001
TL 9000
ISO 14001

tML® - TP Trunk Cable Telco F/F 180° shielded 1000BaseT PUR length: xx meters

Quick Overview

The tML® – TP trunk cable is intended for the connection of two tML®- TP Modules.

Listprice*: €173.23
Excl. 19% Tax, excl. Shipping Cost

Delivery Time: 5-10 working days

TML-TELCO-FF-xx
Listprice*: €173.23
Excl. 19% Tax, excl. Shipping Cost
View Detail

Details

tML® - TP Trunk Cable is preterminated on both ends with a Telco 50pos. female connector. The cable is very slim and flexible. Each cable is marked with sequential serial number and article number.

Cable S/FTP Round Cable 24x2xAWG 27/7, Pet-Al foil around each pair, 3 layers of screened pairs (2+8+14), PUR
Outer Diameter 14.5 mm
Weight 158 kg/km
bending radius without load 8xD mm
bending radius with load 4xD mm
Connectors 2 x Telco 50pos. Female 180° shielded with screws 
Tests Link Performance Tests, Elektronischer Test on short-circuit and Visual Final Inspection; all measured values are electronically archived
  QS-Managementsystem nach ISO 9001, ISO 14001 und TL 9000

xx - stands for the cable length in meters (max. length is 60m)

TP Cable

Cable construction
Leader Cu-strands, blank Ø 0.42 mm
Isolation Form-Skin polyethylene, Ø 0.98 mm
Standing 2 wires to the pair
Pair shielding aluminium- coated plastic compound foil
Stranding to the soul 24 Pair (PiMF) to the soul in Layering (2+8+14)
Overall shielding wrapping double aluminium- coated plastic compound foil
  Drain wire AWG26 tinned
  Cu-braid 24x8x0.18 mm tinned (about 77 % coverage)
Protective sheath PUR
  Wall thickness 1.3 mm
Technical offer date
Colour black
Outside diameter 15.2 mm
Fire load 2383 MJ/km
  0.606 kWh/m
Weight 237 kg/km
Cu-number 140
Traction 600 N
Mechanical properties
Bending radii ≥ 75 mm without tensile load
  ≥ 150 mm with tensile load
Poerating temperature range resting -20 °C to +60°C
  moved 0 °C to +50°C
electrical properties (for 20°C ± 5°C)
Loop resistance ≤ 340 Ω/km
Unbalance resistor ≤ 3 %
Insulation resistance (500 V) ≥ 2000 MΩ x km
Capacity for 800 Hz nom. 43 nF/km
Unbalance capacity (pair/earth) ≤ 1500 pF/km
Impedance (1-100 MHz) (100 ± 15) Ω
Relative propagation speed about 79 %
Signal propagation delay ≤ 427 ns/100 m
Runtime difference ≤ 12 ns/100 m
Test voltage (DB) Core/core and core/screen 1000 V
Coupling resistance for 1 MHz ≤ 10 mΩ/m
  for 10 MHz ≤ 10 mΩ/m
  for 30 MHz ≤ 30 mΩ/m
  for 100 MHz ≤ 60 mΩ/m
Transmission properties acc. category 5e (for 20°C)
f


(MHz)
Damping


(dB/10m)
nom.
NEXT


(dB)
min. / nom.
PS-NEXT


(dB)
min. / nom.
ELFEXT


(dB/10m)
min. / nom.
PS-ELFEXT


(dB/10m)
min. / nom.
Return
loss

(dB)
min.
1 0.3 65 / 71 62 / 68 64 / 68 61 / 65 23
4 0.6 56 / 62 53 / 59 52 / 56 49 / 53 24
10 1.0 50 / 56 47 / 53 44 / 48 41 / 45 25
16 1.3 47 / 53 44 / 50 40 / 44 37 / 41 25
20 1.4 46 / 51 43 / 48 38 / 42 35 / 39 25
31.2 1.8 43 / 49 40 / 46 34 / 38 31 / 35 25
62.5 2.6 38 / 44 35 / 41 28 / 32 25 / 29 23
100 3.2 35 / 41 32 / 38 24 / 28 21 / 25 21
125 3.6   - / 40   - / 37   - / 26   - / 23  

Additional Information

Part number TML-TELCO-FF-xx
Delivery time 5-10 working days
Datasheet

tML - Flyer EN 24.03.2016

tML24 Flyer EN 12.09.2019

tde - a one stop shop for network solutions

As an internationally successful company in the field of data and communications systems, tde - trans data elektronik GmbH - specialises in the manufacture, distribution and installation of networking components.
With an extremely high-quality range of copper and fibre optic cable products, including matching connection and splicing systems, tde is an experienced networking expert, providing full-service solutions for industry and the telecommunications sector in fields such as LAN, SAN and WAN. In addition to manufacturing and distribution, tde is a full-system provider, offering the full range of services from planning to installation, from one source.