Englisch
Sales only to commercial customers, associations and public sector companies.
*The prices currently shown are listprices. For special prices or discounts please register or contact us.
ISO 9001
TL 9000
ISO 14001

tML® - Reequip Kit 5HP for FO Module MPO/MTP® with Pins/6x SC Duplex

Quick Overview

For reequip from 1U FO modules on 3U/5HP.

Listprice*: €10.95
Excl. 19% Tax, excl. Shipping Cost

Delivery Time: 5-10 working days

TML-T06SCD-U
View Detail
OR

Details

Material Stainless steel
Mounting method Front of the tML® - Rack Mount Enclosure with two countersunk bolts.
  QS-Managementsystem ISO 9001, ISO 14001 and TL 9000

Additional Information

Part number TML-T06SCD-U
Delivery time 5-10 working days
Datasheet

tML - Flyer EN 24.03.2016

tML24 Flyer EN 12.09.2019

You may also be interested in the following product(s)

tde - a one stop shop for network solutions

As an internationally successful company in the field of data and communications systems, tde - trans data elektronik GmbH - specialises in the manufacture, distribution and installation of networking components.
With an extremely high-quality range of copper and fibre optic cable products, including matching connection and splicing systems, tde is an experienced networking expert, providing full-service solutions for industry and the telecommunications sector in fields such as LAN, SAN and WAN. In addition to manufacturing and distribution, tde is a full-system provider, offering the full range of services from planning to installation, from one source.