Englisch
Sales only to commercial customers, associations and public sector companies.
*The prices currently shown are listprices. For special prices or discounts please register or contact us.
ISO 9001
TL 9000
ISO 14001

tBL® - S/FTP 4P AWG23/1 Cat.7A LSHF-FR

Quick Overview

Application
Primär (Campus), Sekundär (Riser), Tertiär (Horizontal)
IEEE 802.3: 10Base-T, 100Base-T, 1000Base-T, 10GBase-T; IEEE 802.5
ISDN, TPDDI, ATM, CATV, Breitband-Video
Power over Ethernet (PoE) / PoE+

Standards
EN 50173-1; EN 50288-9-1; ISO/IEC 11801; IEC61156-5; IEEE 802.3at

Standards
LSHF-FR (LSOH-FR): IEC 60332-1; IEC 60332-3-24; IEC 60754-2; IEC 61034; EN 50399 Class Dca

Listprice*: €1.34
Excl. 19% Tax, excl. Shipping Cost

Delivery Time: 5-10 working days

TBL-1200-23
View Detail
OR

Details

Construction
Conductor Bare copper wire Ø 0.58 mm (AWG 23/1)
Insulation Foam-Skin PE, Ø 1.4 mm
Twisting 2 cores to the pair
Pair screen Al-laminated plastic foil
Cable lay up 4 pairs
Sreen Copper braid, tinned (approx. 65%)
Sheath Halogen free, flame and fire retardant sheathing material: LSHF-FR (LSFROH), yellow, (RAL 1028)
Mechanical properties
Minimum bending radius Without load ≥ 30 mm
  With load ≥ 60 mm
Temperature range  During operation -20°C up to +60°C
  During installation 0°C up to +50°C
Electrical properties at 20°C ± 5°C
Loop resistance   ≤ 135 Ω/km
Resistance unbalance   ≤ 2%
Insulation resistance 500 V ≥ 5000 MΩ*km
Mutual capacitance at 800 Hz Nom. 43 nF/km
Capacitance unbalance (pair/ground) ≤ 1500 pF/km
Characteristic impedance 100 MHz (100 ± 5) Ω
Nominal velocity of propagation   ca. 76%
Propagation delay   439 ns/100m
Delay skew   12 ns/100m
Test voltage (DC, 1 min) core/core and core/screen 1000 V
Transfer impedance at 1 MHz ≤ 5 mΩ/m
  at 10 MHz ≤ 5 mΩ/m
  at 30 MHz ≤ 10 mΩ/m
Coupling attenuation   ≥ 85 dB
Electrical properties (nominal) at 20°C
F


MHZ
Attenuation


dB/100m
NEXT


dB
PS-
NEXT

dB
ACR


dB/100m
PS-ACR


dB/100m
ELFEXT


dB/100m
PS-
ELFEXT

dB/100m
Returnloss


dB
1.0 1.8 100 97 98 95 105 103 22
4.0 3.4 100

97

97 94 93 91 25
10.0 5.4 100 97 95 92 85 83 27
16.0 6.8 100 97 93 90 81 79 27
20.0 7.7 100 97 92 89 79 77 27
31.2 9.6 100 97 90 87 75 73 26
62.5 13.7 100 97 86 83 69 67 24
100.0 17.4 100 97 83 80 65 63 22
125.0 18.6 95 92 76 73 63 61 21
155.5 19.5 95 92 75 69 61 59 21
175.0 22.1 92 89 70 67 60 58 20
200.0 25.0 92 89 67 64 59 57 20
250.0 28.1 90 87 62 59 57 55 19
300.0 30.9 89 86 58 55 55 53 19
450.0 37.4 87 84 50 47 52 50 19
600.0 44.8 85 82 40 37 49 47 19
750.0 50.5 83 80 32 29 59 56 19
900.0 55.9 82 79 26 23 58 55 19
1000.0 58.5 82 79 24 21 57 54 19
1200.0 63.4 81 78 19 16 52 49 17
Outerdiameter 7.8 mm
Fire load 589 MJ/km
Weight 68 kg/km
Copper content 39 kg/km
Tensile force 340 N

Additional Information

Part number TBL-1200-23
Delivery time 5-10 working days
Datasheet

tde - a one stop shop for network solutions

As an internationally successful company in the field of data and communications systems, tde - trans data elektronik GmbH - specialises in the manufacture, distribution and installation of networking components.
With an extremely high-quality range of copper and fibre optic cable products, including matching connection and splicing systems, tde is an experienced networking expert, providing full-service solutions for industry and the telecommunications sector in fields such as LAN, SAN and WAN. In addition to manufacturing and distribution, tde is a full-system provider, offering the full range of services from planning to installation, from one source.