Englisch
Sales only to commercial customers, associations and public sector companies.
*The prices currently shown are listprices. For special prices or discounts please register or contact us.
ISO 9001
TL 9000
ISO 14001

tPM - Mounting bracket set (2 pcs.) straight for tPM panels vertical incl. fixing screws, black

Quick Overview

tPM - Mounting bracket set (2 pcs.) straight for tPM panels vertical incl. fixing screws, black
Listprice*: €39.82
Excl. 19% Tax, excl. Shipping Cost

Delivery Time: 5-10 working days

TPM-V-AW-SW
View Detail
OR

Details

Color black RAL 7005
Thickness 1.5 mm
Assembly incl. fixing screws
Mounting

on both sides of the the vertical panel

 

QS-Managementsystem ISO 9001, ISO 14001 and TL 9000

Additional Information

Part number TPM-V-AW-SW
Delivery time 5-10 working days
Datasheet

tde - a one stop shop for network solutions

As an internationally successful company in the field of data and communications systems, tde - trans data elektronik GmbH - specialises in the manufacture, distribution and installation of networking components.
With an extremely high-quality range of copper and fibre optic cable products, including matching connection and splicing systems, tde is an experienced networking expert, providing full-service solutions for industry and the telecommunications sector in fields such as LAN, SAN and WAN. In addition to manufacturing and distribution, tde is a full-system provider, offering the full range of services from planning to installation, from one source.