Englisch
Sales only to commercial customers, associations and public sector companies.
*The prices currently shown are listprices. For special prices or discounts please register or contact us.
ISO 9001
TL 9000
ISO 14001

tPM - Cable guide holder for panel 19" 1U without foam insert, black

Quick Overview

tPM - Cable guide holder for panel 19" 1U without foam insert, black
Listprice*: €17.50
Excl. 19% Tax, excl. Shipping Cost

Delivery Time: 5-10 working days

TPM-KB-SW
View Detail
OR

Details

Color black RAL 7005
Thickness 1 mm
Assembly consisting of cable tray and upper piece
Mounting from the front of 19" 1U panel
Dimensions 11.5 x 2.7 cm (L x W)
 

QS-Managementsystem ISO 9001, ISO 14001 and TL 9000

Additional Information

Part number TPM-KB-SW
Delivery time 5-10 working days
Datasheet

You may also be interested in the following product(s)

tde - a one stop shop for network solutions

As an internationally successful company in the field of data and communications systems, tde - trans data elektronik GmbH - specialises in the manufacture, distribution and installation of networking components.
With an extremely high-quality range of copper and fibre optic cable products, including matching connection and splicing systems, tde is an experienced networking expert, providing full-service solutions for industry and the telecommunications sector in fields such as LAN, SAN and WAN. In addition to manufacturing and distribution, tde is a full-system provider, offering the full range of services from planning to installation, from one source.