tPM - Patch Cord Management 19" 1U, 4x cable guide holders without foam inserts black

Lieferzeit
5-10 working days
*Listprice €89.11
Excl. 19% VAT
Article ID
TPM-19/1HE-4-SW
tPM - Patch Cord Management 19" 1U, 4x cable guide holders without foam inserts black
Front plate black RAL 7005
Thickness 1.5 mm
Assembly 3x cable guide holders / up to 9 cable guide holders are variable mountable on 17 positions
  in addition up to 6 plastic or metal rings
Cable entry patch cords inserted from the top, fixed by foam block and folding mechanism
Dimensions

19", 1U

Additional function

incl. preparation for mounting the bulkhead plate to sealing the U

 

QS-Managementsystem ISO 9001, ISO 14001 and TL 9000

tPM - Cable guide holder for panel 19" 1U without foam insert, black

Color black RAL 7005
Thickness 1 mm
Assembly consisting of cable tray and upper piece
Mounting from the front of 19" 1U panel
Dimensions 11.5 x 2.7 cm (L x W)
 

QS-Managementsystem ISO 9001, ISO 14001 and TL 9000

More Information
Lieferzeit 5-10 working days
Systeme tPM - tde Patchkabel Management
Kategorie Kabel Management
Datenblatt
Ausschreibungstext Als TXT oder WORD herunterladen
Medienobjekte
Write Your Own Review
Only registered users can write reviews. Please Sign in or create an account