Englisch
Sales only to commercial customers, associations and public sector companies.
*The prices currently shown are listprices. For special prices or discounts please register or contact us.
ISO 9001
TL 9000
ISO 14001

tPM - Panel 19" 1U without cable guide holders, black

Quick Overview

tPM - Panel 19" 1U without cable guide holders, black
Listprice*: €18.04
Excl. 19% Tax, excl. Shipping Cost

Delivery Time: 5-10 working days

TPM-19/1HE-SW
View Detail
OR

Details

Front plate black RAL 7005
Thickness 1.5 mm
Assembly up to 9 cable guide holders, variable mountable on 17 positions
  in addition up to 6 plastic or metal rings
Cable entry patch cords inserted from the top, fixed by foam inserts and folding mechanism
Dimensions

19", 1U

Additional function

incl. preparation for mounting the bulkhead plate to sealing the U

 

QS-Managementsystem ISO 9001, ISO 14001 and TL 9000

Additional Information

Part number TPM-19/1HE-SW
Delivery time 5-10 working days
Datasheet

You may also be interested in the following product(s)

tde - a one stop shop for network solutions

As an internationally successful company in the field of data and communications systems, tde - trans data elektronik GmbH - specialises in the manufacture, distribution and installation of networking components.
With an extremely high-quality range of copper and fibre optic cable products, including matching connection and splicing systems, tde is an experienced networking expert, providing full-service solutions for industry and the telecommunications sector in fields such as LAN, SAN and WAN. In addition to manufacturing and distribution, tde is a full-system provider, offering the full range of services from planning to installation, from one source.