Englisch
Sales only to commercial customers, associations and public sector companies.
*The prices currently shown are listprices. For special prices or discounts please register or contact us.
ISO 9001
TL 9000
ISO 14001

tPM - Panel straight vertical 85 cm, without cable guide holders and without mounting brackets, black

Quick Overview

tPM - Panel straight vertical 85 cm, without cable guide holders and without mounting brackets, black
Listprice*: €52.89
Excl. 19% Tax, excl. Shipping Cost

Delivery Time: 5-10 working days

TPM-V-085-SW
View Detail
OR

Details

Color black RAL 7005
Thickness 1.5 mm
Assembly up to 17 cable guide holders
Cable entry patch cords inserted from the top, fixed by foam inserts and folding mechanism
Length

85 cm

Mounting

left or right on the 19" rail.

 

QS-Managementsystem ISO 9001, ISO 14001 and TL 9000

Additional Information

Part number TPM-V-085-SW
Delivery time 5-10 working days
Datasheet

tde - a one stop shop for network solutions

As an internationally successful company in the field of data and communications systems, tde - trans data elektronik GmbH - specialises in the manufacture, distribution and installation of networking components.
With an extremely high-quality range of copper and fibre optic cable products, including matching connection and splicing systems, tde is an experienced networking expert, providing full-service solutions for industry and the telecommunications sector in fields such as LAN, SAN and WAN. In addition to manufacturing and distribution, tde is a full-system provider, offering the full range of services from planning to installation, from one source.