TRANSCEIVER - SFP+,CC, 10GBASE-LR, 10.3G, SM LC,1310nm, 10km, 3.3V,DMI, pack of 20

Lieferzeit
5-10 working days
*Listprice €3,889.30
Excl. 19% VAT
Article ID
TN-SFP-10G-LR-PK

Pack of 20 TN-SFP-10G-LR-PK: 10GBase-LR, SFP+ with DMI, 1310nm single mode (Duplex LC) [10 km/6.2 mi.] Link Budget: 9.0 dB

Product Description

Pack of 20 TN-SFP-10G-LR-PK: 10GBase-LR, SFP+ with DMI, 1310nm single mode (Duplex LC) [10 km/6.2 mi.] Link Budget: 9.0 dB

Features

  • SFP+ Optical Transceiver with LC connector
  • 10G Small Form-Factor Pluggable (SFP+) MSA compatible
  • Compliant with IEEE 802.3ae 10GBase-SR/LR/LW
  • SFF-8472 Digital Diagnostic Function (DMI)
  • Single +3.3V Power Supply
  • RoHS Compliant
  • Class 1 Laser International Safety Standard IEC 60825 Compliant

Show product on manufacturers website: https://www.transition.com/products/optical-devices/tn-sfp-10g-lr-pk/

Specifications

Standards IEEE 802.3ae
Output Wavelength -5.5nm
Dimensions Width: 0.52″ [13 mm]
Depth: 2.18″ [55 mm]
Height: 0.33″ [8 mm]
Power Input 3.3V
Environment Operating: 0°C to 70°C
Storage: -40°C to 85°C
Compliance IEC-60825, FDA 21, CFR 1040.10 and 1040.11
Warranty Lifetime
More Information
Lieferzeit 5-10 working days
Systeme Transition Networks
Kategorie Transition Networks - Optical Devices
Datenblatt
Ausschreibungstext Als TXT oder WORD herunterladen
Medienobjekte
Write Your Own Review
Only registered users can write reviews. Please Sign in or create an account