tde

tSML - Cover for Module 19"/0.5U angled

Article ID
TSML-MS-19/0.5HE-CO
*Listprice €26.90
Excl. 19% VAT
Lieferzeit
5-10 working days

For sealing of the angled Module 19"/0.5U.

Material
stainless steel
Dimensions depth: 10.5 cm (outside) / 20.5 cm (centered)
Mounting through enclosed screws
Identification laser-engraved at the front
  QS-Managementsystem ISO 9001, ISO 14001 and TL 9000
More Information
Lieferzeit 5-10 working days
Hersteller tde
Systeme tSML
Kategorie tSML - LWL/TP Breakout Modul 19"/ 0.5HE gewinkelt
Medienobjekte
Material Edelstahl