Sales only to commercial customers, associations and public sector companies.

*The prices currently shown are listprices. For special prices or discounts please register or contact us.

tSML - Cover for Module 19"/0.5U straight

Delivery Time
5-10 working days
*Listprice €20.23
Excl. 16% VAT
Article ID
TSML-M-19/0.5HE-CO

For sealing of the straight Module 19"/0.5U.

Material
stainless steel
Dimensions depth 11 cm
Mounting through enclosed screws
Identification laser-engraved at the front
  QS-Managementsystem ISO 9001, ISO 14001 and TL 9000
More Information
Lieferzeit 5-10 working days
Systeme tSML
Kategorie tSML - LWL/TP Breakout Modul 19"/ 0.5HE
Datenblatt
Ausschreibungstext Als TXT oder WORD herunterladen
Write Your Own Review
You're reviewing:tSML - Cover for Module 19"/0.5U straight
We found other products you might like!