Englisch
Sales only to commercial customers, associations and public sector companies.
*The prices currently shown are listprices. For special prices or discounts please register or contact us.
ISO 9001
TL 9000
ISO 14001

tSML - Cover for Module 19"/0.5U straight

Quick Overview

For sealing of the straight Module 19"/0.5U.

Listprice*: €20.23
Excl. 19% Tax, excl. Shipping Cost

Delivery Time: 5-10 working days

TSML-M-19/0.5HE-CO
View Detail
OR

Details

Material
stainless steel
Dimensions depth 11 cm
Mounting through enclosed screws
Identification laser-engraved at the front
  QS-Managementsystem ISO 9001, ISO 14001 and TL 9000

Additional Information

Part number TSML-M-19/0.5HE-CO
Delivery time 5-10 working days
Datasheet

tSML - Flyer EN 24.03.2016

You may also be interested in the following product(s)

tde - a one stop shop for network solutions

As an internationally successful company in the field of data and communications systems, tde - trans data elektronik GmbH - specialises in the manufacture, distribution and installation of networking components.
With an extremely high-quality range of copper and fibre optic cable products, including matching connection and splicing systems, tde is an experienced networking expert, providing full-service solutions for industry and the telecommunications sector in fields such as LAN, SAN and WAN. In addition to manufacturing and distribution, tde is a full-system provider, offering the full range of services from planning to installation, from one source.