We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tSML - FO partial front panel Snap-In with 6x LC Duplex OS2 blue for tSML Module 0.5U
Lieferzeit
5-10 working days
*Listprice
€42.04
Excl. 19% VAT
Article ID
TSML-M06LCD-BL
The tSML - FO partial front panel is intended for the installation in the tSML Module 0.5U.
Pre-mounted | 6 x LC Duplex adapter (blue) |
QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
tML® - partial front panel for 1U
Front Panel | Stainless steel |
Dimensions | 108 x 20 mm |
LC Duplex Adapter Zirconia Straight Split without Flange, blue
Type | LC Duplex |
Application | Singlemode OS2 PC |
Design | One-Piece without flange |
Connector style | SC simplex |
Color | Blue |
Material | Plastik |
Sleeve | Zirkonia Staight Split |
Shutter | -- |
Manufacturer | tde |
Write Your Own Review
We found other products you might like!