tSML - FO partial front panel Snap-In with 6x SC Duplex OM2 beige for tSML Module 0.5U
Lieferzeit
5-10 working days
*Listprice
€48.23
Excl. 19% VAT
Article ID
TSML-M06SCD-BG
The tSML - FO partial front panel is intended for the installation in the tSML Module 0.5U.
Pre-mounted | 6 x SC Duplex adapter (beige) |
QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
tML® - partial front panel for 1U
Front Panel | Stainless steel |
Dimensions | 108 x 20 mm |
SC Duplex Adapter Zirconia Straight Split with Flange, beige
Type | SC Duplex |
Application | Multimode OM2/OM1 |
Design | One-Piece with flange |
Connector style | SC Duplex |
Color | Beige |
Material | Plastic |
Sleeve | Zirconia Straight Split |
Shutter | -- |
Manufacturer | tde |
Write Your Own Review