tSML - FO partial front plate Snap-In with 6x MPO/MTP® Key Up/Down OM3 green for tSML Module 0.5U
Lieferzeit
5-10 working days
*Listprice
€83.70
Excl. 19% VAT
Article ID
TSML-M06MP-GN
The tSML - FO partial front panel MPO/MTP® is intended for the installation in the tSML Module 0.5U.
Pre-mounted | 6 x MPO/MTP® Adapter (green) |
QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
tML® - partial front panel
Front Panel | Stainless steel |
Dimensions | 108 x 20 mm |
MPO/MTP® Adapter without Flange, Type A, green (APC)
Type | MPO/MTP® |
Application | Singlemode OS2 APC |
Design | without Flange |
Connector style | SC Simplex |
Key Orientation | Type A, Key up/down |
Color | Green |
Material | Plastic |
Sleeve | -- |
Shutter | -- |
Standards | IEC 61754-7 TIA 604-5 |
Manufacturer | US Conec |
Write Your Own Review