tSML - HD FO partial front panel Snap-In with 12x LC Duplex OM4 magenta for tSML Module 0.5U
Lieferzeit
5-10 working days
*Listprice
€71.47
Excl. 19% VAT
Article ID
TSML-M12LCD-VI
The tSML - FO partial front panel is intended for the installation in the tSML Module 0.5U. The tSML HD partial front panel can be used only in conjunction with the tSML HD patch cord.
Pre-mounted | 12 x LC Duplex adapter (magenta) |
QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
tML® - partial front panel for 1U
Front Panel | Stainless steel |
Dimensions | 108 x 20 mm |
LC Quad Adapter Zirconia Straight Split with Flange, magenta
Type | LC Quad |
Application | Multimode OM4 |
Design | with flange |
Footprint | SC Duplex |
Color | Magenta |
Material | Plastic |
Sleeve | Zirkonia Staight Split |
Shutter | -- |
Manufacturer | tde |
Write Your Own Review
We found other products you might like!