tSML - HD FO partial front panel Snap-In with 12x LC Duplex OS2 blue for tSML Module 0.5U
Lieferzeit
5-10 working days
*Listprice
€71.47
Excl. 19% VAT
Article ID
TSML-M12LCD-BL
The tSML - FO partial front panel is intended for the installation in the tSML Module 0.5U. The tSML HD partial front panel can be used only in conjunction with the tSML HD patch cord.
Pre-mounted | 12 x LC Duplex adapter (blue) |
QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
tML® - partial front panel for 1U
Front Panel | Stainless steel |
Dimensions | 108 x 20 mm |
LC Quad Adapter Zirconia Straight Split with Flange, blue
Type | LC Quad |
Application | Singlemode OS2 PC |
Design | with flange |
Footprint | SC Duplex |
Color | Blue |
Material | Plastic |
Sleeve | Zirconia Straight Split |
Shutter | -- |
Manufacturer | tde |
Write Your Own Review
We found other products you might like!