Englisch
Sales only to commercial customers, associations and public sector companies.
*The prices currently shown are listprices. For special prices or discounts please register or contact us.
ISO 9001
TL 9000
ISO 14001

tSML - FO Breakout Module 19"/0.5U angled 4x MPO/MTP® with Pins/16x LC Duplex 50/125µ OM4 40GbE

Quick Overview

tSML - FO Breakout Module 19"/0.5U angled 4x MPO/MTP® with Pins/16x LC Duplex 50/125µ OM4 40GbE
Listprice*: €1,284.50
Excl. 19% Tax, excl. Shipping Cost

Delivery Time: 5-10 working days

TSML-MS16LCD/MPP50G4
View Detail
OR

Details

The end faces of the connectors are optimized by means of Lasercleaving and machine polish. The MPO/MTP® plug has a defined fiber height of 1 - 3.5µ. The max. adjacent fiber height difference is 0.2µm and for all fibers 0.3µm. All system components (modules, trunk cables and patch cords) are co-ordinated for the reaching of the performance particularly. The module is marked with sequential serial number and article number. The modules are ROHS compliant.

Entry 4 x MPO/MTP® Male Adapter (magenta) front
Exit 16 x LC Duplex Adapter (magenta) front
Tests

Interferometer, Insertion Loss, Return Loss and Visual Final Inspection; all measured values are electronically archived

  QS-Managementsystem ISO 9001, ISO 14001 and TL 9000

tSML - FO Modules 19"/ 0.5U angled

Box stainless steel
Front plate stainless steel
Dimensions 19", 0.5U, depth: 10.5 cm (outside) / 20.5 cm (centered)

FO Adapters

Type MPO/MTP®
Application Multimode OM4
Design without Flange
Connector style SC Simplex
Key Orientation Type A, Key up/down
Color Magenta
Material Plastic
Sleeve --
Shutter --
Standards IEC 61754-7
TIA 604-5
Manufacturer US Conec


FO Connectors

The end faces of the connectors are optimized by means of Lasercleaving and machine polish. The MPO/MTP® plug has a defined fiber height of 1 - 3.5µ. The max. adjacent fiber height difference is 0.2µm and for all fibers 0.3µm.

Connector
Type MPO/MTP® Male Push Pull Locking with Elite Pins (magenta)
Ferrule 12 Fiber MM Elite® ferrule, PPS
Boot colour Black
Manufacturer tde/US Conec
Optical Performance
Fiber
Type
Wavelength
Insertion loss typ.
Insertion loss max.
Return loss min.
50/125µ OM4
MPO/MTP®
850 /1300 nm
≤ 0.12 dB
0.25 dB
35 dB

FO Adapters

Type LC Duplex
Application Multimode OM4
Design One-Piece without flange
Connector style SC simplex
Color Magenta
Material Plastic
Sleeve Zirkonia Staight Split
Shutter --
Manufacturer tde

FO Connectors

Connector Type LC Unibody Simplex
Housing Plastic, Magenta
Ferrule Zirkonia Staight Split, Spring-loaded Axially
Ferrule Hole 126 µ
Mating Cycles 1.000
Operating Temperature -40°C up to +75°C
Strain Relief to 100 N
Manufacturer tde
Optical performance
FiberTypeWavelengthInsertion loss typ.Insertion loss max.Return loss min.
50/125µ OM4 LC 850 / 1300 nm ≤ 0.07 dB 0.15 dB 35 dB

FO Fiber

Type Draka OM4 50/125µm bend-insensitive multimode fiber (C32)
Standards and Norms IEC 60793-2-10: type A1a.3 ITU G.651.1 TIA/EIA-492 AAAD
  ISO/IEC 11801 category OM4 EN 60793-2-10: type A1a.3 ANSI/TIA/EIA-568.C
  ISO/IEC 24764 EN 50173-1 category OM4 IEEE 802.3
Optical properties
Maximum attenuation value of cable at 850 nm IEC 60793-1-40 ≤ 3.0 dB/km
Maximum attenuation value of cable at 1300 nm IEC 60793-1-40 ≤ 1.0 dB/km
Attenuation limit according to IEC 60793-2-10, 850 nm IEC 60793-1-40 ≤ 2.5 dB/km
Attenuation limit according to IEC 60793-2-10, 1300 nm IEC 60793-1-40 ≤ 0.8 dB/km
Inhomogeneity of OTDR trace for any two 1000 metre fiber lengths IEC 60793-1-40 Max. 0.1 dB/km
Fiber bending loss R=7.5 mm 850/1300 nm IEC 60793-1-40 ≤ 0.2 dB / ≤ 0.5 dB
Fiber bending loss R=15 mm 850/1300 nm IEC 60793-1-40 ≤ 0.1 dB / ≤ 0.3 dB
Bandwidth
Overfilled (OFL) modal bandwidth at 850 nm IEC 60793-1-41 ≥ 3500 MHz*km
Overfilled (OFL) modal bandwidth at 1300 nm IEC 60793-1-41 ≥ 500 MHz*km
Effective Modal Bandwidth (EMB) at 850 nm IEC 60793-1-49 ≥ 4700 MHz*km
Group index of refraction at 850 nm IEC 60793-1-22 1.482
Group index of refraction at 1300 nm IEC 60793-1-22 1.477
Geometrical / mechanical properties
Core diameter IEC/EN 60793-1-20 50 ± 2 µm
Cladding diameter IEC/EN 60793-1-20 125.0 ± 1.0 µm
Cladding non-circularity IEC/EN 60793-1-20 ≤ 0.7%
Core non-circularity IEC/EN 60793-1-20 ≤ 5%
Core -cladding concentricity error IEC/EN 60793-1-20 ≤ 1 µm
Primary coating diameter - uncoloured IEC/EN 60793-1-21 242 ± 5 µm
Primary coating diameter - coloured IEC/EN 60793-1-21 250 ± 15 µm
Primary coating non-circularity IEC/EN 60793-1-21 ≤ 5%
Primary coating-cladding concentricity error IEC/EN 60793-1-21 ≤ 6 µm
Proof stress level IEC/EN 60793-1-30 ≥ 0.7 (≈ 1 %) GPa
Typical average strip force IEC/EN 60793-1-32 1.7 N
Strip force (peak) IEC/EN 60793-1-32 1.3 N ≤ Fpeak.strip ≤ 8.9 N
Numerical aperture IEC/EN 60793-1-43 0.200 ± 0.015

Additional Information

Part number TSML-MS16LCD/MPP50G4
Delivery time 5-10 working days
Datasheet

You may also be interested in the following product(s)

tde - a one stop shop for network solutions

As an internationally successful company in the field of data and communications systems, tde - trans data elektronik GmbH - specialises in the manufacture, distribution and installation of networking components.
With an extremely high-quality range of copper and fibre optic cable products, including matching connection and splicing systems, tde is an experienced networking expert, providing full-service solutions for industry and the telecommunications sector in fields such as LAN, SAN and WAN. In addition to manufacturing and distribution, tde is a full-system provider, offering the full range of services from planning to installation, from one source.