Englisch
Sales only to commercial customers, associations and public sector companies.
*The prices currently shown are listprices. For special prices or discounts please register or contact us.
ISO 9001
TL 9000
ISO 14001

tSML - FO partial front plate Snap-In with 6x MPO/MTP® Key Up/Down OM4 magenta for tSML Module 0.5U

Quick Overview

The tSML - FO partial front panel MPO/MTP® is intended for the installation in the tSML Module 0.5U.

Listprice*: €83.70
Excl. 19% Tax, excl. Shipping Cost

Delivery Time: 5-10 working days

TSML-M06MP-VI
Listprice*: €83.70
Excl. 19% Tax, excl. Shipping Cost
View Detail

Details

Pre-mounted 6 x MPO/MTP® Adapter (magenta)
  QS-Managementsystem ISO 9001, ISO 14001 and TL 9000

tML® Standard - FO Modules MPO/MTP®

Front Panel Stainless steel
Dimensions 108 x 20 mm

FO Adapters

Type MPO/MTP®
Application Multimode OM4
Design without Flange
Connector style SC Simplex
Key Orientation Type A, Key up/down
Color Magenta
Material Plastic
Sleeve --
Shutter --
Standards IEC 61754-7
TIA 604-5
Manufacturer US Conec


Additional Information

Part number TSML-M06MP-VI
Delivery time 5-10 working days
Datasheet

tSML - Flyer EN 24.03.2016

You may also be interested in the following product(s)

tde - a one stop shop for network solutions

As an internationally successful company in the field of data and communications systems, tde - trans data elektronik GmbH - specialises in the manufacture, distribution and installation of networking components.
With an extremely high-quality range of copper and fibre optic cable products, including matching connection and splicing systems, tde is an experienced networking expert, providing full-service solutions for industry and the telecommunications sector in fields such as LAN, SAN and WAN. In addition to manufacturing and distribution, tde is a full-system provider, offering the full range of services from planning to installation, from one source.