Sales only to commercial customers, associations and public sector companies.

*The prices currently shown are listprices. For special prices or discounts please register or contact us.

tSML - module 19"/0.5U straight blank without cover f. 4x FO partial front panels or 4x RJ45 DC 6fold

Delivery Time
5-10 working days
*Listprice €78.57
Excl. 16% VAT
Article ID
TSML-M-19/0.5HE-KB
tSML - module 19"/0.5U straight blank without cover f. 4x FO partial front panels or 4x RJ45 DC 6fold
Box
stainless steel
Front plate stainless steel
Mounting Snap-In (4x FO partial front panels or 4x RJ45 DC 6fold)
Cable strain relief Breakout cable entries, by cable ties
Dimensions 19", 0.5U, depth 11 cm
Identification silk screen at the front
  19" mounting set enclosed
  QS-Managementsystem ISO 9001, ISO 14001 and TL 9000
More Information
Lieferzeit 5-10 working days
Systeme tSML
Kategorie tSML - LWL/TP Breakout Modul 19"/ 0.5HE
Datenblatt
Ausschreibungstext Als TXT oder WORD herunterladen
Write Your Own Review
You're reviewing:tSML - module 19"/0.5U straight blank without cover f. 4x FO partial front panels or 4x RJ45 DC 6fold
We found other products you might like!