Englisch
Sales only to commercial customers, associations and public sector companies.
*The prices currently shown are listprices. For special prices or discounts please register or contact us.
ISO 9001
TL 9000
ISO 14001

tSML - TP Module 19"/0.5U straight 24x RJ45/4x Telco Gigabit Ethernet shielded

Quick Overview

The tSML – Panel 19" 1/2U is not modular developed. This is a space-saving and economical alternative to the modular developed Rack Mount Enclosure 19''/1U. Is by the four back Telco connectors nevertheless a fast Plug& Play installation ensures.

Listprice*: €519.81
Excl. 19% Tax, excl. Shipping Cost

Delivery Time: 5-10 working days

TSML-M24RJ45/TELCO-M
View Detail
OR

Details

Entry 4 x Telco Male shielded GbE  
Exit 24 x RJ45 Jacks shielded GbE
Tests Link Performance Tests, electronic test on allocation and short circuit and final visual inspection
  QS-Managementsystem nach ISO 9001, ISO 14001 und TL 9000

tSML - 19"/0.5U Module Housing

Box stainless steel
Front plate stainless steel
Dimensions 19", 0.5U, depth 11 cm

Additional Information

Part number TSML-M24RJ45/TELCO-M
Delivery time 5-10 working days
Datasheet

tSML - Flyer EN 24.03.2016

You may also be interested in the following product(s)

tde - a one stop shop for network solutions

As an internationally successful company in the field of data and communications systems, tde - trans data elektronik GmbH - specialises in the manufacture, distribution and installation of networking components.
With an extremely high-quality range of copper and fibre optic cable products, including matching connection and splicing systems, tde is an experienced networking expert, providing full-service solutions for industry and the telecommunications sector in fields such as LAN, SAN and WAN. In addition to manufacturing and distribution, tde is a full-system provider, offering the full range of services from planning to installation, from one source.