tde

tSML - TP Trunk Cable Telco F/F 180° shielded 1000BaseT LSHF-F, length: xx in m

Article ID
TSML-TELCO-FF-Cxx
*Listprice €188.95
Excl. 19% VAT
Lieferzeit
5-10 working days
tSML - TP Trunk Cable Telco F/F 180° shielded 1000BaseT LSHF-F, length: xx in m
Cable S/FTP Round Cable 24x2xAWG 26/1, Pet-Al foil around each pair, 3 layers of screened pairs (2+8+14), LSHF-FR
Outer Diameter 13.2mm
Weight 205 kg/km
bending radius without load 55 mm
bending radius with load 110 mm
Connectors 2 x Telco 50pos. Female 180° shielded with screws 
Tests Link Performance Tests, Elektronischer Test on short-circuit and Visual Final Inspection; all measured values are electronically archived
  QS-Managementsystem nach ISO 9001, ISO 14001 und TL 9000

xx - stands for the cable length in meters (max. length is 60m)

More Information
Lieferzeit 5-10 working days
Hersteller tde
Systeme tSML
Kategorie tSML - TP Trunkkabel Telco F/F
Medienobjekte
Performance Cat.5e
We found other products you might like!