Englisch
Sales only to commercial customers, associations and public sector companies.
*The prices currently shown are listprices. For special prices or discounts please register or contact us.
ISO 9001
TL 9000
ISO 14001

tSML - TP Trunk Cable Telco F/F 180° shielded 1000BaseT PUR, length: xx in m

Quick Overview

tSML - TP Trunk Cable Telco F/F 180° shielded 1000BaseT PUR, length: xx in m
Listprice*: €173.06
Excl. 19% Tax, excl. Shipping Cost

Delivery Time: 5-10 working days

TSML-TELCO-FF-xx
Listprice*: €173.06
Excl. 19% Tax, excl. Shipping Cost
View Detail

Details

Cable S/FTP Round Cable 24x2xAWG 27/7, Pet-Al foil around each pair, 3 layers of screened pairs (2+8+14), PUR
Outer Diameter 14.5mm
Weight 158 kg/km
bending radius without load 8xD mm
bending radius with load 4xD mm
Connectors 2 x Telco 50pos. Female 180° shielded with screws 
Tests Link Performance Tests, Elektronischer Test on short-circuit and Visual Final Inspection; all measured values are electronically archived
  QS-Managementsystem nach ISO 9001, ISO 14001 und TL 9000

xx - stands for the cable length in meters (max. length is 60m)

Additional Information

Part number TSML-TELCO-FF-xx
Delivery time 5-10 working days
Datasheet

tSML - Flyer EN 24.03.2016

You may also be interested in the following product(s)

tde - a one stop shop for network solutions

As an internationally successful company in the field of data and communications systems, tde - trans data elektronik GmbH - specialises in the manufacture, distribution and installation of networking components.
With an extremely high-quality range of copper and fibre optic cable products, including matching connection and splicing systems, tde is an experienced networking expert, providing full-service solutions for industry and the telecommunications sector in fields such as LAN, SAN and WAN. In addition to manufacturing and distribution, tde is a full-system provider, offering the full range of services from planning to installation, from one source.