We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
10/100/1000Base-T (RJ-45) [100 m/328 ft.] to 1000Base-SX 850nm multimode (SC) [62.5/125 μm: 220 m/722 ft.] [50/125μm: 550 m/1804 ft.] Link Budget: 8.5 dB
Article ID
SISTG1013-211-LRT-B
The SISTG-211 Series is a new generation of unmanaged hardened Gigabit Ethernet media converter. The converter can provide multimode or single mode fiber connections with fixed SC connectors for extending the Ethernet service distance over fiber. The converter also has a SFP version that provides the ultimate flexibility to choose the appropriate SFP module to match your communication and distance needs.
It has redundant input power connections to ensure safe reliable operation in temperatures between -40°C and +75°C. Lantronix’ hardened switches are certified with UL Class 1 Division 2 to operate reliably in hazardous locations such as Oil & Gas, manufacturing, and the chemical industry.
Features
- Auto-Negotiation
- Auto-MDI/MDIX
- Link Pass Through
- Extended operating temperature (-40°C to 75°C)
- Dual, Redundant, 12-48 VDC Power Inputs
- Reverse Polarity Power Input Protection
- Overload Current Protection
- DIN Rail Mounting Brackets Included
- Class 1, Div 2 Certified
- Jumbo Frame: 9K bytes
- IEEE 802.3
- IEEE 802.3ab
- IEEE 802.3u
- IEEE 802.3x
- IEEE 802.3z
- Copper: 10/100/1000 Mbps
- Fiber: 1000 Mbps
- SFP: 100/1000 Mbps
- 1: SFP – Enable Auto Negotiation for the SFP / Force Gigabit speed for SFP port
- 2: Copper – Enable Auto Negotiation for the copper / Force Gigabit speed for copper
- 3: LPT – Enable/Disable Link Pass Through
- PWR (Power): ON = powered correctly
- LNK/ ACT (ports 1-2): ON = Link;
- FLASHING = data transmitting
- Width: 1.2” [30 mm]
- Depth: 3.86” [98 mm]
- Height: 4.25” [108 mm]
- 3.4 Watts (max)
- 12 to 48 VDC, 0.2A-0.5A, redundant inputs with reverse polarity protection
- IP30
- Operating: -40°C to +75°C
- Storage: -40°C to 85°C
- Humidity: 5% to 95% (non-condensing)
- Altitude: 0 – 10,000 ft.
- 0.97 lbs. [0.44 kg]
- SISTG1013-211-LRT-B & SISTG1014-211-LRT-B
1,639,500 Hrs. Temp: 25.00° C.
251,499 Hrs. Temp: 75.00° C. - SISTG1040-211-LRT-B
1,628,265 Hrs. Temp: 25.00° C.
248,741 Hrs. Temp: 75.00° C. - UL Class 1, Div 2 for hazardous environments CISPR/EN55022 Class A, FCC Class A, CE Mark, EN61000-4-2, EN61000-4-3, EN61000-4-4, EN61000-4-5, EN61000-4-6, IEC60068-2-32 (Free fall), IEC60068-2-27 (Shock), IEC60068-2-6 (Vibration)
- 5 Years
Standards
Data Rate
Dip Switches
Status LEDs
Dimensions
Power Consumption
Power Input
Ingress Protection
Environment
Weight
MTBF
Certifications
Warranty
Delivery time | 5-10 working days |
---|---|
Systems | Lantronix / Transition Networks |
Mediaobjects |