We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
24VDC, 10 Watts – DIN Rail Mount
Article ID
25135
24VDC, 10 Watts – DIN Rail Mount
Features
- Universal AC input range
- Protected against:
- Overload
- Over Voltage
- Convection air cooling
- DIN Rail mountable
- UL 508 approved
- Full load burn in test
- RoHS compliant
- Voltage: 24VDC
- Current Rating: .42A
- Power Rating: 10 Watts
- Ripple & Noise Max: 150mVp-p
- Voltage Tolerance: ±2.0%
- Line Regulation: ±1.0%
- Load Regulation: ±2.0%
- Setup, Rise Time: 1000ms, 30ms
- Hold Up Time: 25ms/115VAC
- Voltage Range: 85~264VAC, 120~370VDC
- Frequency Range: 47~63Hz
- Efficiency: 84%
- AC Current (Typical): [email protected]
- [email protected]
- Inrush Current (Cold): [email protected]
- [email protected]
- Leakage Current: <[email protected]
- Overload: 105% Rated Output
- Overvoltage: 27.6~32.4V
- Width: 0.89” [22.5 mm]
- Depth: 3.94” [100 mm]
- Height: 3.54” [90 mm]
- Operating: -20°C to 70°C
- Storage: -40°C to 85°C
- Humidity: 20% to 90% (non-condensing)
- 0.37 lbs. [0.17 kg]
- 584Khrs
- Safety: UL508, TUV EN60950-1, NEC Class 2/LPS
- EMC Emissions: EN55011, EN55022, CISPR22, EN61204-3 Class B, EN61000-3-2, EN61000-3-3
- EMC Immunity: EN61000-4-2, EN61000-4-3, EN61000-4-4, EN61000-4-5, EN61000-4-6, EN61000-4-8, EN61000-4-11, EN55024, EN61000-6-1, EN61204-3 A IEC60068-2-6 (Vibration)
- Lifetime
Power Output
Power Input
Protection
Dimensions
Environment
Weight
MTBF
Certifications
Warranty
Delivery time | 5-10 working days |
---|---|
Systems | Lantronix / Transition Networks |
Category | Network Switches |
Mediaobjects |