(4) 10/100/1000Base-T ports [100 m/328 ft.] + (2) 100/1000Base-X SFP slots (Din Rail Bracket included)

Article ID
SISTG1040-242-LRT
Excl. 19% VAT
Delivery time
5-10 working days

This switch is an unmanaged full Gigabit Ethernet hardened switch that has (4) 10/100/1000Base-T ports with (2) 100/1000 dual speed SFP slots. The SISTG1040-242-LRT can be used at the edge of a hardened network to provide Gigabit Ethernet connections in hazardous locations. The two fiber uplink ports can also be used in a daisy chain for maximum network reliability. It has redundant input power connections to ensure safe reliable operation in temperatures between -40°C and +75°C. Lantronix’ hardened switches are certified to operate reliably in harsh environments such as those found on factory floors, outdoor enclosures or other hazardous environments.

Features

  • Support Jumbo Frame up to 9K bytes
  • Layer 2 wire-speed switching engine
  • Ruggedized metal closure
  • IEEE 802.3az Energy Efficient Ethernet
  • Fan-less design
  • Wide operating temperature range (-40°C to +75°C)
  • Dual Power input
  • Din Rail and Wall Mount options

    Standards

    • IEEE 802.3
    • IEEE 802.3u
    • IEEE 802.3z
    • IEEE802.3ae
    • IEEE 802.3x
    • IEEE 802.1p
    • IEEE 802.3az

    Protocols

    • CSMA/CD

    Technology

    • Store-and-forward switching architecture

    Switching Capacity

    • 12 Gbps

    Connectors

    • (4) 10/100/1000Base-T RJ-45 ports
    • (2) 100/1000Base-X SFP slots

    MAC Address

    • 4K MAC address table

    Status LEDs

    • System, Power1, Power2, Port Status

    Dimensions

    • Width: 1.7” [44 mm]
    • Depth: 5.1″ [130 mm]
    • Height: 5.3” [135 mm]

    Reset button

    • Reset the switch

    Power Input

    • +12 to +48VDC or -12 to -48VDC; Redundant input; reverse power protection

    Power Consumption

    • 4.4 Watts

    Ingress Protection

    • IP30

    Environment

    • Operating: -40°C to +75°C
    • Humidity: 5% to 95% (non-condensing)

    Weight

    • 0.79 lbs. [0.36 kg]

    Certifications

    • UL Class 1 / Div 2; EMI: CE, FCC Part 15;
    • Safety: IEC62368-1/EN62368-1

    Warranty

    • 5 Years

More Information
Delivery time 5-10 working days
Systems Lantronix / Transition Networks
Mediaobjects