We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
Industrial DIN Rail Mounted Power Supply: 48VDC, 39.8Watts
Article ID
25130
Industrial DIN Rail Mounted Power Supply
48VDC, 39.8Watts
Features
- Variable AC input range
- Protected against:
- Overload
- Over Voltage
- Convection air cooling
- DIN rail mountable
- UL 508 approved
- Full load burn in test
- RoHS Compliant
- Output Voltage 48VDC
- Current Rating: 0.83A
- Power Rating: 39.8 Watts
- Ripple & Noise Max 120mVp-p
- Voltage Range: 48~56VDC
- Voltage Tolerance ±1.0%
- Line Regulation: ±1.0%
- Load Regulation ±1.0%
- Setup, Rise Time 300ms, 30ms
- Hold Up Time: 20ms/115VAC
- Voltage Range Switch Selectable: 88~264VAC, 120~370VDC
- Frequency Range: 47~63Hz
- Efficiency: 88%
- AC Current (Typical): [email protected], [email protected]
- Inrush Current (Cold): [email protected], [email protected]
- Leakage Current: <[email protected]
- Overload 105~160%
- Overvoltage: 57.6~64.8V
- Width: 1.57” [40 mm]
- Depth: 3.94” [100 mm]
- Height: 3.54” [90 mm]
- Operating: -20°C to +70°C
- Storage: -40°C to +85°C
- Humidity: 20% to 90% (non-condensing)
- 0.66 lbs. [0.3 kg]
- 301.7Khrs
- Safety: UL508, TUV EN60950-1, NEC Class 2, LPS Compliant, UL60950-1, EN55011, EN55022, CISPR22, EN61204-3 Class B, EN61000-3-2, EN61000-3-3, EN61000-4-2, EN61000-4-3, EN61000-4-4, EN61000-4-5, EN61000-4-6, EN61000-4-8, EN61000-4-11, EN55024, EN61000-6-2, EN50082-2, EN61204-3 A, IEC60068-2-6 (Vibration)
- Lifetime
Power Output
Power Input
Protection
Dimensions
Environment
Weight
MTBF
Certifications
Warranty
| Delivery time | 5-10 working days |
|---|---|
| Systems | Lantronix / Transition Networks |
| Category | Media Converters |
| Mediaobjects |







