(8) 10/100/1000Base-T [100 m/328 ft.] ports + (4) 100/1000Base-X SFP slots (Din Rail Bracket included)

Article ID
SISGM1040-284-LRT
Excl. 19% VAT
Delivery time
5-10 working days

The SISGM1040-284-LRT is a managed switch suitable for connecting devices in hardened environments. The switch has 24Gbps switching capacity. The switch also includes the embedded Device Management System (DMS) software that provides the advanced tools necessary for total management of all IP addressable devices. The unique DMS provides security integrators with lower overall cost, less downtime and easier management of the entire network.

Lantronix’ hardened switches are certified to operate reliably in harsh environments such as those found on factory floors, outdoor enclosures or other challenging environments.

Features

  • Store-and-Forward Architecture with 24 Gbps Switching Bandwidth
  • IPv4/IPv6 dual protocols
  • Supports Jumbo frames up to 9K Bytes
  • Rapid Ring for fast recovery
  • Radius, TACACS+, User Authentication
  • Supports LLDP Protocol
  • IEEE 1588 v2 PTP
  • Port Mirroring
  • Syslog
  • Static routing
  • Port Security, IP Source Guard
  • Web / SNMP v1,v2c,v3 / SSH / CLImanagement
  • DHCP Relay, DHCP Snooping, DHCP  Server
  • Port based network access control (IEEE 802.1X)
  • L2/L3/L4 ACLs Support MAC, VLAN ID or IP address, protocol, per port
  • Port Trunk: Supports IEEE 802.3ad port trunk with link aggregation control protocol (LACP) and static trunk
  • Multicast: Support IGMP Snooping V1/V2/V3, MVR, MLD Snooping V1/V2
  • Quality of Service: Supports 8 hardware queues. Strict priority and WRR, Ingress policer, Egress shaping and per port rate control
  • Spanning Tree: Supports IEEE 802.1s MSTP, IEEE 802.1w RSTP and IEEE 802.1d STP Compliant
  • VLAN: Port Based VLAN, IEEE 802.1Q tag-based, up to 4k VLAN entries, Q-in-Q, MAC-based VLAN, Management VLAN, Voice VLAN, Private VLAN
  • Firmware Update through TFTP and HTTP/HTTPs
  • Media Redundancy Protocol (MRP)

 

Device Management System (DMS)

  • Graphical Monitoring – Topology view, Floor view, Map view
  • Traffic Monitoring
  • Troubleshooting – Network diagnostic, protection mechanism, performance and link management

    Standards

    • IEEE 802.3
    • IEEE 802.3u
    • IEEE 802.3z
    • IEEE 802.3ab
    • IEEE 802.3x
    • IEEE 802.3az
    • IEEE 802.3ad
    • IEEE 802.1p
    • IEEE 802.1Q
    • IEEE 802.1w
    • IEEE 802.1s
    • IEEE 802.1AB
    • IEEE 802.1ad
    • IEEE 802.3ah
    • IEEE 802.1ag
    • IEEE 802.1D
    • IEEE 802.1X
    • IEEE 1588 v2
    • ITU-T Y.1731
    • ITU-T G.8031
    • ITU-T G.8032
    • IEC62439-2

    MAC Address

    • 8K

    Backplane

    • 24Gbps

    Protocol Technology

    • CSMA/CD
    • Store-and-Forward Switching Architecture

    Connectors

    • (8) 100/1000 RJ-45
    • (4) 100/1000 SFP
    • (1) Console RJ-45

    Dimensions

    • Width: 2.4” [62 mm]
    • Depth: 5.3″ [135 mm]
    • Height: 5.4” [130 mm]

    Power Consumption

    • 11 Watts (max)

    Power Input

    • 12 – 48VDC; dual inputs terminal block

    Ingress Protection

    • IP30

    Environment

    • Operating: -40°C to +75°C (DC Input)

    Weight

    • 2.2 lbs. [1 kg]

    MTBF

    • 193,332 Hours

    Certifications

    • FCC Class A, CE, UL Listed, IEC62368-1/EN62368-1, NEMA TS-2

    Compliant* (Designed to Meet)

    • IEC61850-3, IEEE1613, UL C1/D2

      *Please contact sales with certification needs

    Warranty

    • 5 Years

More Information
Delivery time 5-10 working days
Systems Lantronix / Transition Networks
Mediaobjects