Outdoor cabinet with vent, (2) DIN rails, (2) ground terminal blocks and (1) each low voltage DC positive and negative and AC mains line and neutral/line terminal block, plus (1) power and (10) data wire glands

Article ID
OCA-P181610
Excl. 19% VAT
Delivery time
5-10 working days

Features

  • Light weight, high impact resistant polycarbonate cabinet
  • Wide swing or removable hinge for easy access
  • Bolted latches
  • Vent to prevent condensation inside enclosure
  • Wall or pole mount (optional)
  • Enclosure door contact alarm (optional)
  • Fiber management trays (optional)
  • Wide operating temperature range
  • Made in USA

    Dimensions

    • Width: 16.91” [429.51 mm]
    • Depth: 11.5” [292.1 mm]
    • Height: 19.69” [500.13 mm]

    Weight

    • 15.15 lbs. [6.87 kg]

    DIN Rails

    • (2) 35mm DIN (1.39″ x 15″)

    Instrumented Dart Impact @ 73°F

    • 565 in lb

    Deflection Temperature @ 264 psi

    • 270°F

    Modulus of Elasticity

    • 34 ksi

    Tensile Strength Temperature Range

    • -40 to 265°F

    Environment

    • Operating: -40° to +70°C (inside enclosure)
      External Operating: -40°C to +50°C

    Flame Rating – UL 94

    • 5VA

    Outdoor UV Exposure – UL

    • F1

    Certifications

    • Consists of UL compliant components
    • Cabinet UL 50/cUL listed File E229365/E207562; NEMA 4X/IP66
    • Vent plug UL/cUL recognized File E330194; approved for use in IP65/67/68 applications
    • Wire glands UL/cUL recognized File E51579;
    • approved for NEMA 4, 4X, 6 and 6P applications
    • Ground terminal blocks UL/cUL recognized
    • File E 60425

More Information
Delivery time 5-10 working days
Systems Lantronix / Transition Networks
Category Network Switches
Mediaobjects