We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
(1) 10/100/1000Base-T port + (1) 10/100/1000Base-T PoE+ port
Article ID
SI-IES-1200-LRT
The SI-IES-1200-LRT is a (2) port unmanaged hardened PoE+ injector that adds up to 30 Watts of power on a network segment.
Features
- IEEE 802.3at PoE+ to supply 30 Watts
- Supports IEEE 802.3af
- Non-blocking architecture
- Compact size
- IP30 housing protection
- Link Pass Through
- Extended operating temperature (-40°C to 75°C)
- DIN Rail mount / optional wall mount brackets included
- IEEE 802.3
- IEEE 802.3u
- IEEE 802.3ab
- IEEE 802.3at
- IEEE 802.3af
- (1) DATA IN RJ-45 Ethernet Port
- (1) DATA OUT PoE+ RJ-45 Ethernet
- Port 30 Watts
- 10/100/1000 Mbps
- PWR1 (Power): ON=primary power connected
- PWR2 (Power): ON=backup power connected
- Width: 1.2” [30 mm]
- Depth: 3.7” [95 mm]
- Height: 5.5” [140 mm]
- 3.53 Watts (No PoE)
- 33.36 Watts (1 port PoE)
- 24-48VDC
- IP30
- Operating: -40°C to 75°C
- Storage: -40°C to 85°C
- Humidity: 5% to 95% (non-condensing)
- Altitude: 0 – 10,000 ft.
- 1.3 lbs. [0.59 kg]
- 8,371,781 hours Bellcore Ground Benign, Controlled; Temp. 30°C
- 4,185, 891 hours Bellcore Ground Fixed, Uncontrolled; Temp. 30°C
- Safety: UL508
- FCC Class A, CE Mark, EN61000-4, EN61000-6-2, EN61000-4-2 (ESD), EN61000-4-3 (RS), EN61000-4-4 (EFT), EN61000-4-5 (Surge), EN61000-4-6(CS) EN61000-4-8 (Magnetic Field), EN61000-4-8 (Magnetic Field), IEC60068-2-32 (Free fall), IEC60068-2-6 (Vibration)
- Lifetime
Standards
Connectors
Data Rate
Status LEDs
Dimensions
Power Consumption
Power Input
Ingress Protection
Environment
Weight
MTBF
Certifications
Warranty
Delivery time | 5-10 working days |
---|---|
Systems | Lantronix / Transition Networks |
Category | Media Converters |
Mediaobjects | |
Form factor | Extender |
Protocol | Ethernet, Fast Ethernet, Gigabit Ethernet |
Type of conversion | Copper to Copper |
PoE | PoE, PoE+ |