(8) 10/100/1000Base-T PoE++ ports + (2) 100/1000Base-X SFP slots 52V – 57 VDC (Din Rail Bracket included)

Article ID
SISPM1040-582-LRT
Excl. 19% VAT
Delivery time
5-10 working days

The SISPM1040-582-LRT is a managed PoE++ switch suitable for connecting and powering devices in hardened environments. It has (8) 10/100/1000 PoE++ ports with (2) 100/1000 dual speed SFP slots. The switch can supply up to 90 Watts per port on (4) ports or 60 Watts per port on (8) ports simultaneously. The switch also includes the embedded Device Management System (DMS) software that provides the advanced tools necessary for total management of all IP addressable devices. The unique DMS provides security integrators with lower overall cost, less downtime and easier management of the entire PoE+ network. Lantronix ’ hardened switches are certified to operate reliably in harsh environments such as those found on factory floors, outdoor enclosures or other challenging environments.

Features

  • Plenum UL certified
  • IPv4/IPv6 dual protocols
  • Supports Jumbo Frame up to 9K bytes
  • Authentication – RADIUS, TACACS+
  • DHCP Relay, DHCP Snooping, DHCPServer
  • L2/L3/L4 ACLs Support MAC, VLAN ID, or IP address, protocol, per port
  • LLDP (Link Layer Discovery Protocol)
  • ITU-T G.8031 Ethernet Linear Protection
  • ITU-T G.8032 Ethernet Ring Protection Switching
  • Rapid Ring for fast recovery
  • IEEE 802.3az Energy Efficiency
  • IP Source Guard, Port Security
  • Port Mirroring
  • Syslog

PoE Features

  • Compliant with IEEE 802.3bt PoE++
  • Compliant with IEEE 802.3at PoE+
  • Compliant with IEEE 802.3af PoE
  • IEEE 802.1AB LLDP-MED Configuration
  • PoE Configuration
  • PoE Scheduling
  • Power Delay
  • Auto Power Reset
  • DHCP per Port
  • Always on PoE

Software Features

  • Management: Web Management, SNMP V1/V2c/V3, SSH, CLI
  • Port Trunk: Supports IEEE 802.3ad port trunk with link aggregation control protocol (LACP) and static trunk
  • Multicast: Support IGMP Snooping V1/V2/V3, MVR, MLD Snooping V1/V2
  • Quality of Service: Supports 8 hardware queues. Strict priority and WRR, Ingress policer, Egress shaping and per port rate control
  • Spanning Tree: Supports IEEE 802.1s MSTP, IEEE 802.1w RSTP and IEEE 802.1D STP Compliant
  • VLAN: Port Based VLAN, IEEE 802.1Q tag-based, up to 4k VLAN entries, QinQ, MAC-based VLAN, Management VLAN, Voice VLANs, and Private VLAN
  • Firmware Update through TFTP and HTTP/HTTPs
  • IEEE 802.3ah, IEEE 802.1ag, ITU-T Y.1731
  • Support IEEE 1588 v2 PTP
  • Media Redundancy Protocol (MRP)
  • Static Routing

Device Management System

  • Graphical Monitoring – Topology view, Floor view, Map view
  • Traffic Monitoring
  • Troubleshooting – Network Diagnostic, protection mechanism, performance and link management

      Standards

      • IEEE 802.3
      • IEEE 802.3u
      • IEEE 802.3z
      • IEEE 802.3ae
      • IEEE 802.3x
      • IEEE 802.3ad
      • IEEE 802.1D
      • IEEE 802.1w
      • IEEE 802.1s
      • IEEE 802.1Q
      • IEEE 802.1p
      • IEEE 802.1ad
      • IEEE 802.1AB
      • IEEE 802.3af
      • IEEE 802.3at
      • IEEE 802.3bt
      • IEEE 802.3ah
      • IEEE 802.1ag
      • IEEE 802.3az
      • IEEE 1588 v2
      • ITU-T Y.1731
      • ITU-T G.8031
      • ITU-T G.8032
      • IEC62439-2

      Protocols

      • CSMA/CD

      Technology

      • Store-and-forward switching architecture

      Connectors

      • (8) 10/100/1000 Mbps RJ-45 ports
      • (2) 100/1000 Mbps SFP slots
      • (1) Console RJ-45 port

      MAC Address

      • 8K MAC address table

      Backplane

      • 20 Gbps

      DIP Switch

      • Rapid Ring Setting (2-Pin)

      Reset Button

      • Reset the switch, restore factory default

      Digital Output (relay)

      • 24VDC/1A

      Digital Input

      • Level 0 (Low): 0V to 6V
      • Level 1 (High): 10V to 24V

      Dimensions

      • Width: 2.44” [62 mm]
      • Depth: 5.12” [130 mm]
      • Height: 5.31” [135 mm]

      Power Consumption

      • 13 Watts (without PoE)

      Power Input

      • 52 – 57VDC dual inputs Terminal Block

      Power-over-Ethernet

      • Max PoE Budget 480 Watts
      • 60 Watts for (8) ports simultaneously
      • Up to 90 Watts on (4) ports simultaneously

      Ingress Protection

      • IP30

      Environment

      • Operating: -40°C to +75°C (DC input)

      MTBF

      • 82,976 hours

      Certifications

      • FCC Class A; CE; NEMA TS-2, UL 2043, UL 2108
      • Safety: EN62368-1, UL62368-1

      Compliant*

      Designed to Meet *Please contact sales with certification needs

      • IEC61850-3, IEEE 1613, Class 1 Div 2

      Warranty

      • 5 Years

    More Information
    Delivery time 5-10 working days
    Systems Lantronix / Transition Networks
    Mediaobjects